Win Source Part Number: 1126641-BZG03C240TR3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZG03C
Package: Tape & Reel (TR)
Standard Package: 6,000
Mounting: SMD (SMT)
Power - Max: 1.25 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 500 mA
Current - Reverse Leakage @ Vr: 1 µA @ 180 V
Voltage - Zener (Nom) (Vz): 240 V
Impedance (Max) (Zzt): 850 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): BZG03C240-TR3; BZG03C240/TR3;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BZG03
Product Status: Obsolete
DIODE ZENER 240V 1.25W DO214AC Product overview: BZG03C240TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 240V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 240V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C240TR3 can be used for catalog matching and distributor lookup.
Zener Diode 240V 1.25W Surface Mount DO-214AC (SMA)
DIODE ZENER 240V 1.25W DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1126641-BZG03C240TR3 | 287-BZG03C240TR3 | BZG03C240TR3-ND | BZG03C240TR3 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 240V 1.25W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-214AC, SMA | Tape & Reel (TR) | DO-214AC (SMA); SMA | |
| VZ | 240 volts | 240 volts | ||
| ZZT | 850 ohms | 850 ohms | 850 ohms | |
| IR | 1.00E-3 mA | 1 mA |