Vishay Precision Group Zener Diode, 3W, 240V, Do-214Ac; Zener Voltage Nom Vishay BZG03C240-TR

Description
ZENER DIODE, 3W, 240V, DO-214AC; Zener Voltage Nom:240V; Power Dissipation:3W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZG Series RoHS Compliant: Yes
Description
ZENER DIODE, 3W, 240V, DO-214AC; Zener Voltage Nom:240V; Power Dissipation:3W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZG Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 3W, 240V, Do-214Ac; Zener Voltage Nom Vishay - 32C9535 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 240V, Do-214Ac; Zener Voltage Nom Vishay
32C9535
Zener Diode, 3W, 240V, Do-214Ac; Zener Voltage Nom Vishay 32C9535
ZENER DIODE, 3W, 240V, DO-214AC; Zener Voltage Nom:240V; Power Dissipation:3W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZG Series RoHS Compliant: Yes

ZENER DIODE, 3W, 240V, DO-214AC; Zener Voltage Nom:240V; Power Dissipation:3W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZG Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 32C9535
Product Name Zener Diode, 3W, 240V, Do-214Ac; Zener Voltage Nom Vishay
Package DO-214AC (SMA); SMA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZV49-C39,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
8 suppliers
Voltage Regulator diode (Zener diode) - HR1N4463 - Micross Components, Inc.
Specs
IR 0.5000 mA
View Details