Vishay Intertechnology, Inc. 240V 1.25W Zener Diode BZG03C240-HM3-08

Description
Zener Diode, 240V V(Z), 5.79%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG03C240-HM3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 240V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 240V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C240-HM3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 240V V(Z), 5.79%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG03C240-HM3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 240V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 240V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C240-HM3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
240V 1.25W Zener Diode - 287-BZG03C240-HM3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
240V 1.25W Zener Diode
287-BZG03C240-HM3-08
240V 1.25W Zener Diode 287-BZG03C240-HM3-08
Zener Diode, 240V V(Z), 5.79%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG03C240-HM3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 240V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 240V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C240-HM3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 240V V(Z), 5.79%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG03C240-HM3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 240V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 240V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C240-HM3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1050225-BZG03C240-HM3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050225-BZG03C240-HM3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1050225-BZG03C240-HM3-08
Win Source Part Number: 1050225-BZG03C240-HM 3-08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, BZG03C-M Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±5.83% Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 500 mA Current - Reverse Leakage @ Vr: 1 µA @ 180 V Voltage - Zener (Nom) (Vz): 240 V Impedance (Max) (Zzt): 850 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZG03C240-HM3-08GICT ,BZG03C240-HM3-08-ND ,BZG03C240-HM3-08GIT R,BZG03C240-HM3-08GI DKR Base Product Number: BZG03C240

Win Source Part Number: 1050225-BZG03C240-HM3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, BZG03C-M
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±5.83%
Power - Max: 1.25 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 500 mA
Current - Reverse Leakage @ Vr: 1 µA @ 180 V
Voltage - Zener (Nom) (Vz): 240 V
Impedance (Max) (Zzt): 850 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZG03C240-HM3-08GICT,BZG03C240-HM3-08-ND,BZG03C240-HM3-08GITR,BZG03C240-HM3-08GIDKR
Base Product Number: BZG03C240

Buy Now Datasheet
Single Zener Diodes - BZG03C240-HM3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C240-HM3-08GICT-ND
Single Zener Diodes BZG03C240-HM3-08GICT-ND
Zener Diode 240V 1.25W ±5.83% Surface Mount DO-214AC (SMA)

Zener Diode 240V 1.25W ±5.83% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG03C240-HM3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C240-HM3-08GIDKR-ND
Single Zener Diodes BZG03C240-HM3-08GIDKR-ND
Zener Diode 240V 1.25W ±5.83% Surface Mount DO-214AC (SMA)

Zener Diode 240V 1.25W ±5.83% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG03C240-HM3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C240-HM3-08GITR-ND
Single Zener Diodes BZG03C240-HM3-08GITR-ND
Zener Diode 240V 1.25W ±5.83% Surface Mount DO-214AC (SMA)

Zener Diode 240V 1.25W ±5.83% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG03C240-HM3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C240-HM3-08
Discrete Semiconductor Products - Diodes - Zener BZG03C240-HM3-08
DIODE ZENER 240V 1.25W DO214AC

DIODE ZENER 240V 1.25W DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZG03C240-HM3-08
Zener Diodes BZG03C240-HM3-08
Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)

Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZG03C240-HM3-08 1050225-BZG03C240-HM3-08 BZG03C240-HM3-08GICT-ND BZG03C240-HM3-08 BZG03C240-HM3-08
Product Name 240V 1.25W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
RoHS Compliant RoHS
PD 1.25 milliwatts
Package DO-214AC, SMA DO-214AC (SMA); SMA DO-214AC-2
VZ 240 volts 240 volts
Unlock Full Specs
to access all available technical data