Zener Diode 22V 1.25W Surface Mount DO-214AC (SMA)
DIODE ZENER 22V 1.25W DO214AC Product overview: BZG03C22TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C22TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 012423-BZG03C22TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA
Current - Reverse Leakage @ Vr: 1μA @ 16V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 6 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25 VA
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500
DIODE ZENER 22V 1.25W DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZG03C22GITR-ND | 287-BZG03C22TR | 012423-BZG03C22TR | BZG03C22TR |
| Product Name | Single Zener Diodes | 22V 1.25W Zener Diode | Diodes - Zener - Single - BZG03C22TR | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Package | Tape & Reel (TR) | DO-214AC | DO-214AC (SMA); SMA | |
| RoHS Compliant | RoHS | |||
| ZZT | 6 ohms | 6 ohms | 6 ohms |