Vishay Precision Group 220V 1.25W Zener Diode BZG03C220TR

Description
DIODE ZENER 220V 1.25W DO214AC Product overview: BZG03C220TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 220V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 220V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C220TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 220V 1.25W DO214AC Product overview: BZG03C220TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 220V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 220V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C220TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220V 1.25W Zener Diode - 287-BZG03C220TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220V 1.25W Zener Diode
287-BZG03C220TR
220V 1.25W Zener Diode 287-BZG03C220TR
DIODE ZENER 220V 1.25W DO214AC Product overview: BZG03C220TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 220V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 220V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C220TR can be used for catalog matching and distributor lookup.

DIODE ZENER 220V 1.25W DO214AC Product overview: BZG03C220TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 220V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 220V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C220TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZG03C220TR - 1025829-BZG03C220TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG03C220TR
1025829-BZG03C220TR
Diodes - Zener - Single - BZG03C220TR 1025829-BZG03C220TR
Manufacturer: Vishay Win Source Part Number: 1025829-BZG03C220TR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA Current - Reverse Leakage @ Vr: 1μA @ 160V Voltage - Zener (Nom) (Vz): 220V Impedance (Max) (Zzt): 750 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 1,500

Manufacturer: Vishay
Win Source Part Number: 1025829-BZG03C220TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA
Current - Reverse Leakage @ Vr: 1μA @ 160V
Voltage - Zener (Nom) (Vz): 220V
Impedance (Max) (Zzt): 750 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 1,500

Buy Now Datasheet
Single Zener Diodes - BZG03C220GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C220GITR-ND
Single Zener Diodes BZG03C220GITR-ND
Zener Diode 220V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 220V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG03C220TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C220TR
Discrete Semiconductor Products - Diodes - Zener BZG03C220TR
DIODE ZENER 220V 1.25W DO214AC

DIODE ZENER 220V 1.25W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-BZG03C220TR 1025829-BZG03C220TR BZG03C220GITR-ND BZG03C220TR
Product Name 220V 1.25W Zener Diode Diodes - Zener - Single - BZG03C220TR Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AC DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 750 ohms 750 ohms 750 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data