Vishay Precision Group Zener Diode, 3W, 220V, Do-214Ac; Zener Voltage Nom Vishay BZG03C220-TR

Description
ZENER DIODE, 3W, 220V, DO-214AC; Zener Voltage Nom:220V; Power Dissipation:3W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZG Series RoHS Compliant: Yes
Description
ZENER DIODE, 3W, 220V, DO-214AC; Zener Voltage Nom:220V; Power Dissipation:3W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZG Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 3W, 220V, Do-214Ac; Zener Voltage Nom Vishay - 32C9531 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 220V, Do-214Ac; Zener Voltage Nom Vishay
32C9531
Zener Diode, 3W, 220V, Do-214Ac; Zener Voltage Nom Vishay 32C9531
ZENER DIODE, 3W, 220V, DO-214AC; Zener Voltage Nom:220V; Power Dissipation:3W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZG Series RoHS Compliant: Yes

ZENER DIODE, 3W, 220V, DO-214AC; Zener Voltage Nom:220V; Power Dissipation:3W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZG Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 32C9531
Product Name Zener Diode, 3W, 220V, Do-214Ac; Zener Voltage Nom Vishay
Package DO-214AC (SMA); SMA
Unlock Full Specs
to access all available technical data

Similar Products

Diode, Zener, 0.375W, 3V, Sod123F; Zener Voltage Nom Nexperia - 58T1381 - Newark, An Avnet Company
Specs
Package SOD-123; SOD-123F
Pin Count 2
RoHS Compliant RoHS
View Details
Zener Diodes - 7513140P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details