Vishay Intertechnology, Inc. Single Zener Diodes BZG03C20TR3

Description
Zener Diode 20V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 20V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZG03C20TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C20TR3-ND
Single Zener Diodes BZG03C20TR3-ND
Zener Diode 20V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 20V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - BZG03C20TR3 - 097162-BZG03C20TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG03C20TR3
097162-BZG03C20TR3
Diodes - Zener - Single - BZG03C20TR3 097162-BZG03C20TR3
Manufacturer: Vishay Win Source Part Number: 097162-BZG03C20TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA Current - Reverse Leakage @ Vr: 1μA @ 15V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Quantity per package: 6k pcs

Manufacturer: Vishay
Win Source Part Number: 097162-BZG03C20TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA
Current - Reverse Leakage @ Vr: 1μA @ 15V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Quantity per package: 6k pcs

Buy Now Datasheet
20V 1.25W Zener Diode - 287-BZG03C20TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 1.25W Zener Diode
287-BZG03C20TR3
20V 1.25W Zener Diode 287-BZG03C20TR3
DIODE ZENER 20V 1.25W DO214AC Product overview: BZG03C20TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C20TR3 can be used for catalog matching and distributor lookup.

DIODE ZENER 20V 1.25W DO214AC Product overview: BZG03C20TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C20TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG03C20TR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C20TR3
Discrete Semiconductor Products - Diodes - Zener BZG03C20TR3
DIODE ZENER 20V 1.25W DO214AC

DIODE ZENER 20V 1.25W DO214AC

Supplier's Site
DIODE, ZENER, 20V, 3W, SMA - 884-BZG03C20TR3 - Utmel Electronic Limited
Hong Kong, China
DIODE, ZENER, 20V, 3W, SMA
884-BZG03C20TR3
DIODE, ZENER, 20V, 3W, SMA 884-BZG03C20TR3
DIODE, ZENER, 20V, 3W, SMA

DIODE, ZENER, 20V, 3W, SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZG03C20TR3-ND 097162-BZG03C20TR3 287-BZG03C20TR3 BZG03C20TR3 884-BZG03C20TR3
Product Name Single Zener Diodes Diodes - Zener - Single - BZG03C20TR3 20V 1.25W Zener Diode Discrete Semiconductor Products - Diodes - Zener DIODE, ZENER, 20V, 3W, SMA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Removed; Obsolete Obsolete
Package DO-214AC Tape & Reel (TR) DO-214AC (SMA); SMA DO-214AC, SMA; SMA
VZ 20 volts 20 volts 20 volts
ZZT 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data