Vishay Intertechnology, Inc. END - OF - LIFE - BZG03C20 BZG03C20

Description
Manufacturer: Vishay Win Source Part Number: 1157049-BZG03C20 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1157049-BZG03C20 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BZG03C20 - 1157049-BZG03C20 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BZG03C20
1157049-BZG03C20
END - OF - LIFE - BZG03C20 1157049-BZG03C20
Manufacturer: Vishay Win Source Part Number: 1157049-BZG03C20 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1157049-BZG03C20
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1157049-BZG03C20
Product Name END - OF - LIFE - BZG03C20
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Schottky Diodes & Rectifiers - 1220026 - RS Components, Ltd.
Specs
Diode Type General Purpose; Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5620 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
PIN Diode Switches - NPS4-8000-40000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details