Vishay Precision Group Zener Diode, 3W, 180V, Do-214Ac; Zener Voltage Nom Vishay BZG03C180-TR

Description
ZENER DIODE, 3W, 180V, DO-214AC; Zener Voltage Nom:180V; Power Dissipation:3W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZG Series RoHS Compliant: Yes
Description
ZENER DIODE, 3W, 180V, DO-214AC; Zener Voltage Nom:180V; Power Dissipation:3W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZG Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 3W, 180V, Do-214Ac; Zener Voltage Nom Vishay - 32C9523 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 180V, Do-214Ac; Zener Voltage Nom Vishay
32C9523
Zener Diode, 3W, 180V, Do-214Ac; Zener Voltage Nom Vishay 32C9523
ZENER DIODE, 3W, 180V, DO-214AC; Zener Voltage Nom:180V; Power Dissipation:3W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZG Series RoHS Compliant: Yes

ZENER DIODE, 3W, 180V, DO-214AC; Zener Voltage Nom:180V; Power Dissipation:3W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZG Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 32C9523
Product Name Zener Diode, 3W, 180V, Do-214Ac; Zener Voltage Nom Vishay
Package DO-214AC (SMA); SMA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4478 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-B18,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers