Vishay Intertechnology, Inc. Single Zener Diodes BZG03C180-HM3-08

Description
Zener Diode 180V 1.25W ±6.39% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 180V 1.25W ±6.39% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZG03C180-HM3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C180-HM3-08GITR-ND
Single Zener Diodes BZG03C180-HM3-08GITR-ND
Zener Diode 180V 1.25W ±6.39% Surface Mount DO-214AC (SMA)

Zener Diode 180V 1.25W ±6.39% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG03C180-HM3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C180-HM3-08GIDKR-ND
Single Zener Diodes BZG03C180-HM3-08GIDKR-ND
Zener Diode 180V 1.25W ±6.39% Surface Mount DO-214AC (SMA)

Zener Diode 180V 1.25W ±6.39% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG03C180-HM3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C180-HM3-08GICT-ND
Single Zener Diodes BZG03C180-HM3-08GICT-ND
Zener Diode 180V 1.25W ±6.39% Surface Mount DO-214AC (SMA)

Zener Diode 180V 1.25W ±6.39% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
180V 1.25W Zener Diode - 287-BZG03C180-HM3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180V 1.25W Zener Diode
287-BZG03C180-HM3-08
180V 1.25W Zener Diode 287-BZG03C180-HM3-08
Zener Diode, 180V V(Z), 6.41%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG03C180-HM3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 180V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 180V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C180-HM3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 180V V(Z), 6.41%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG03C180-HM3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 180V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 180V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C180-HM3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZG03C180-HM3-08 - 807626-BZG03C180-HM3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG03C180-HM3-08
807626-BZG03C180-HM3-08
Diodes - Zener - Single - BZG03C180-HM3-08 807626-BZG03C180-HM3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 807626-BZG03C180-HM3 -08 Packaging: Reel Mounting Style: SMD Tolerance: ±6.39% Power - Max: 1.25W Voltage - Zener (Nom) (Vz): 180V Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C Manufacturer Package: DO-214AC, SMA Impedance (Maximum) (Zzt): 400 Ohms Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 500mA Current - Reverse Leakage at Vr: 1μA at 130V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 807626-BZG03C180-HM3-08
Packaging: Reel
Mounting Style: SMD
Tolerance: ±6.39%
Power - Max: 1.25W
Voltage - Zener (Nom) (Vz): 180V
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
Manufacturer Package: DO-214AC, SMA
Impedance (Maximum) (Zzt): 400 Ohms
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 500mA
Current - Reverse Leakage at Vr: 1μA at 130V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZG03C180-HM3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C180-HM3-08
Discrete Semiconductor Products - Diodes - Zener BZG03C180-HM3-08
DIODE ZENER 180V 1.25W DO214AC

DIODE ZENER 180V 1.25W DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZG03C180-HM3-08
Zener Diodes BZG03C180-HM3-08
Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)

Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZG03C180-HM3-08GITR-ND 287-BZG03C180-HM3-08 807626-BZG03C180-HM3-08 BZG03C180-HM3-08 BZG03C180-HM3-08
Product Name Single Zener Diodes 180V 1.25W Zener Diode Diodes - Zener - Single - BZG03C180-HM3-08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) 150 C (302 F) 150 C (302 F)
RoHS Compliant RoHS
PD 1.25 milliwatts
VZ 180 volts 180 volts
Unlock Full Specs
to access all available technical data