ZENER DIODE, 3W, 16V, DO-214AC; Zener Voltage Nom:16V; Power Dissipation:3W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZG03 Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 32C9517 |
| Product Name | Zener Diode, 3W, 16V, Do-214Ac; Zener Voltage Nom Vishay |
| Package | DO-214AC (SMA); SMA |