Zener Diode, 150V V(Z), 6.12%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG03C150-HM3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C150-HM3-08
Zener Diode 150V 1.25W ±6% Surface Mount DO-214AC (SMA)
Zener Diode 150V 1.25W ±6% Surface Mount DO-214AC (SMA)
Zener Diode 150V 1.25W ±6% Surface Mount DO-214AC (SMA)
Win Source Part Number: 1348532-BZG03C150-HM
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Series: Automotive, AEC-Q101, BZG03C-M
Package: Tape & Reel
Standard Package: 1,500
Tolerance: ±6%
Power - Max: 1.25 W
Current - Reverse Leakage @ Vr: 1 µA @ 110 V
Mounting Type: Surface Mount
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BZG03C150
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 500 mA
Voltage - Zener (Nom) (Vz): 150 V
Impedance (Max) (Zzt): 300 Ohms
Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)
DIODE ZENER 150V 1.25W DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZG03C150-HM3-08 | BZG03C150-HM3-08GITR-ND | 1348532-BZG03C150-HM3-08 | BZG03C150-HM3-08 | BZG03C150-HM3-08 |
| Product Name | 150V 1.25W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| RoHS Compliant | RoHS | ||||
| PD | 1.25 milliwatts | ||||
| Tj | -65 to 150 C (-85 to 302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Package | DO-214AC, SMA | DO-214AC-2 | DO-214AC (SMA); SMA |