Manufacturer: Vishay
Win Source Part Number: 097166-BZG03C13TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA
Current - Reverse Leakage @ Vr: 2μA @ 10V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,500
Zener Diode 13V 1.25W Surface Mount DO-214AC (SMA)
Zener Diodes 13 Volt 600W 5% Product overview: BZG03C13TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 600W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 600W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C13TR can be used for catalog matching and distributor lookup.
DIODE ZENER 13V 1.25W DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 097166-BZG03C13TR | BZG03C13GITR-ND | 287-BZG03C13TR | BZG03C13TR |
| Product Name | Diodes - Zener - Single - BZG03C13TR | Single Zener Diodes | 600W Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Removed; Obsolete | ||
| Package | DO-214AC | Tape and Reel | DO-214AC (SMA); SMA | |
| VZ | 13 volts | 13 volts | 13 volts | |
| ZZT | 5 ohms | 10 ohms | 5 ohms |