Vishay Precision Group Automotive 130V 300Ohm 3000mW Zener Diode BZG03C130TR

Description
Zener Diode Single 130V 6% 300Ohm 3000mW Automotive AEC-Q101 2-Pin SMA T/R Product overview: BZG03C130TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 130V, 300Ohm, 3000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 130V, 300Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C130TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode Single 130V 6% 300Ohm 3000mW Automotive AEC-Q101 2-Pin SMA T/R Product overview: BZG03C130TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 130V, 300Ohm, 3000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 130V, 300Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C130TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 130V 300Ohm 3000mW Zener Diode - 287-BZG03C130TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 130V 300Ohm 3000mW Zener Diode
287-BZG03C130TR
Automotive 130V 300Ohm 3000mW Zener Diode 287-BZG03C130TR
Zener Diode Single 130V 6% 300Ohm 3000mW Automotive AEC-Q101 2-Pin SMA T/R Product overview: BZG03C130TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 130V, 300Ohm, 3000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 130V, 300Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C130TR can be used for catalog matching and distributor lookup.

Zener Diode Single 130V 6% 300Ohm 3000mW Automotive AEC-Q101 2-Pin SMA T/R Product overview: BZG03C130TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 130V, 300Ohm, 3000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 130V, 300Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C130TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZG03C130TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C130TR-ND
Single Zener Diodes BZG03C130TR-ND
Zener Diode 130V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 130V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1050220-BZG03C130TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050220-BZG03C130TR
Discrete Semiconductor Products - Diodes - Zener - Single 1050220-BZG03C130TR
Win Source Part Number: 1050220-BZG03C130TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZG03C Package: Tape & Reel (TR) Standard Package: 6,000 Mounting: SMD (SMT) Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 500 mA Current - Reverse Leakage @ Vr: 1 µA @ 100 V Voltage - Zener (Nom) (Vz): 130 V Impedance (Max) (Zzt): 300 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): BZG03C150TR3; BZG03C150TR; BZG03C160TR; SMAZ12-13-F; SMAZ10-13-F; SMAZ15-13-FBZG03C130 -TR; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BZG03 Product Status: Obsolete

Win Source Part Number: 1050220-BZG03C130TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZG03C
Package: Tape & Reel (TR)
Standard Package: 6,000
Mounting: SMD (SMT)
Power - Max: 1.25 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 500 mA
Current - Reverse Leakage @ Vr: 1 µA @ 100 V
Voltage - Zener (Nom) (Vz): 130 V
Impedance (Max) (Zzt): 300 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): BZG03C150TR3; BZG03C150TR; BZG03C160TR; SMAZ12-13-F; SMAZ10-13-F; SMAZ15-13-FBZG03C130-TR;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BZG03
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG03C130TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C130TR
Discrete Semiconductor Products - Diodes - Zener BZG03C130TR
DIODE ZENER 130V 1.25W DO214AC

DIODE ZENER 130V 1.25W DO214AC

Supplier's Site
VISHAY BZG03C130-TR Zener Single Diode, BZG, 130 V, 3 W, DO-214AC, 5 %, 2 Pins, 150 C - 884-BZG03C130TR - Utmel Electronic Limited
Hong Kong, China
VISHAY BZG03C130-TR Zener Single Diode, BZG, 130 V, 3 W, DO-214AC, 5 %, 2 Pins, 150 C
884-BZG03C130TR
VISHAY BZG03C130-TR Zener Single Diode, BZG, 130 V, 3 W, DO-214AC, 5 %, 2 Pins, 150 C 884-BZG03C130TR
VISHAY BZG03C130-TR Zener Single Diode, BZG, 130 V, 3 W, DO-214AC, 5 %, 2 Pins, 150 C

VISHAY BZG03C130-TR Zener Single Diode, BZG, 130 V, 3 W, DO-214AC, 5 %, 2 Pins, 150 C

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZG03C130TR BZG03C130TR-ND 1050220-BZG03C130TR BZG03C130TR 884-BZG03C130TR
Product Name Automotive 130V 300Ohm 3000mW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener VISHAY BZG03C130-TR Zener Single Diode, BZG, 130 V, 3 W, DO-214AC, 5 %, 2 Pins, 150 C
Package Tape and Reel DO-214AC, SMA DO-214AC (SMA); SMA DO-214AC, SMA; SMA
RoHS Compliant RoHS RoHS
VZ 130 volts 130 volts 130 volts 130 volts
ZZT 300 ohms 300 ohms 300 ohms
PD 3000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data