Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single BZG03C130-HM3-08

Description
Win Source Part Number: 1050219-BZG03C130-HM 3-08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, BZG03C-M Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±6.54% Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 500 mA Current - Reverse Leakage @ Vr: 1 µA @ 100 V Voltage - Zener (Nom) (Vz): 130 V Impedance (Max) (Zzt): 300 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZG03C130-HM3-08GIDK R,BZG03C130-HM3-08GI CT,BZG03C130-HM3-08G ITR,BZG03C130-HM3-08 -ND Base Product Number: BZG03C130
Request a Quote Datasheet
Description
Win Source Part Number: 1050219-BZG03C130-HM 3-08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, BZG03C-M Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±6.54% Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 500 mA Current - Reverse Leakage @ Vr: 1 µA @ 100 V Voltage - Zener (Nom) (Vz): 130 V Impedance (Max) (Zzt): 300 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZG03C130-HM3-08GIDK R,BZG03C130-HM3-08GI CT,BZG03C130-HM3-08G ITR,BZG03C130-HM3-08 -ND Base Product Number: BZG03C130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1050219-BZG03C130-HM3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050219-BZG03C130-HM3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1050219-BZG03C130-HM3-08
Win Source Part Number: 1050219-BZG03C130-HM 3-08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, BZG03C-M Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±6.54% Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 500 mA Current - Reverse Leakage @ Vr: 1 µA @ 100 V Voltage - Zener (Nom) (Vz): 130 V Impedance (Max) (Zzt): 300 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZG03C130-HM3-08GIDK R,BZG03C130-HM3-08GI CT,BZG03C130-HM3-08G ITR,BZG03C130-HM3-08 -ND Base Product Number: BZG03C130

Win Source Part Number: 1050219-BZG03C130-HM3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, BZG03C-M
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±6.54%
Power - Max: 1.25 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 500 mA
Current - Reverse Leakage @ Vr: 1 µA @ 100 V
Voltage - Zener (Nom) (Vz): 130 V
Impedance (Max) (Zzt): 300 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZG03C130-HM3-08GIDKR,BZG03C130-HM3-08GICT,BZG03C130-HM3-08GITR,BZG03C130-HM3-08-ND
Base Product Number: BZG03C130

Buy Now Datasheet
Single Zener Diodes - BZG03C130-HM3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C130-HM3-08GICT-ND
Single Zener Diodes BZG03C130-HM3-08GICT-ND
Zener Diode 130V 1.25W ±6.54% Surface Mount DO-214AC (SMA)

Zener Diode 130V 1.25W ±6.54% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG03C130-HM3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C130-HM3-08GIDKR-ND
Single Zener Diodes BZG03C130-HM3-08GIDKR-ND
Zener Diode 130V 1.25W ±6.54% Surface Mount DO-214AC (SMA)

Zener Diode 130V 1.25W ±6.54% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG03C130-HM3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C130-HM3-08GITR-ND
Single Zener Diodes BZG03C130-HM3-08GITR-ND
Zener Diode 130V 1.25W ±6.54% Surface Mount DO-214AC (SMA)

Zener Diode 130V 1.25W ±6.54% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
130V 1.25W Zener Diode - 287-BZG03C130-HM3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
130V 1.25W Zener Diode
287-BZG03C130-HM3-08
130V 1.25W Zener Diode 287-BZG03C130-HM3-08
Zener Diode, 130V V(Z), 6.42%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG03C130-HM3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 130V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 130V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C130-HM3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 130V V(Z), 6.42%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG03C130-HM3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 130V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 130V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C130-HM3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG03C130-HM3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C130-HM3-08
Discrete Semiconductor Products - Diodes - Zener BZG03C130-HM3-08
DIODE ZENER 130V 1.25W DO214AC

DIODE ZENER 130V 1.25W DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZG03C130-HM3-08
Zener Diodes BZG03C130-HM3-08
Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)

Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1050219-BZG03C130-HM3-08 BZG03C130-HM3-08GICT-ND 287-BZG03C130-HM3-08 BZG03C130-HM3-08 BZG03C130-HM3-08
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes 130V 1.25W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package DO-214AC, SMA DO-214AC (SMA); SMA DO-214AC-2
VZ 130 volts 130 volts
ZZT 300 ohms 300 ohms
IR 1.00E-3 mA 1 mA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4470 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Dual Zener diodes - BZB84-B2V7,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Zener Diodes - 1220192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi 123
Pin Count 2
RoHS Compliant RoHS
View Details