Vishay Precision Group Zener Diode, 3W, 12V, Do-214Ac, Full Reel; Zener Voltage Nom Vishay BZG03C12-TR

Description
ZENER DIODE, 3W, 12V, DO-214AC, FULL REEL; Zener Voltage Nom:12V; Power Dissipation:3W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZG Series RoHS Compliant: Yes
Description
ZENER DIODE, 3W, 12V, DO-214AC, FULL REEL; Zener Voltage Nom:12V; Power Dissipation:3W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZG Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 3W, 12V, Do-214Ac, Full Reel; Zener Voltage Nom Vishay - 32C9505 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 12V, Do-214Ac, Full Reel; Zener Voltage Nom Vishay
32C9505
Zener Diode, 3W, 12V, Do-214Ac, Full Reel; Zener Voltage Nom Vishay 32C9505
ZENER DIODE, 3W, 12V, DO-214AC, FULL REEL; Zener Voltage Nom:12V; Power Dissipation:3W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZG Series RoHS Compliant: Yes

ZENER DIODE, 3W, 12V, DO-214AC, FULL REEL; Zener Voltage Nom:12V; Power Dissipation:3W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZG Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 32C9505
Product Name Zener Diode, 3W, 12V, Do-214Ac, Full Reel; Zener Voltage Nom Vishay
Package DO-214AC (SMA); SMA
Unlock Full Specs
to access all available technical data