Vishay Intertechnology, Inc. 12V 1.25W Zener Diode BZG03C12-M3-18

Description
Zener Diode, 12V V(Z), 5.39%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG03C12-M3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C12-M3-18 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diode, 12V V(Z), 5.39%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG03C12-M3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C12-M3-18 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1050218-BZG03C12-M3-18 is a Zener diode from the BZG03C-M series, designed for voltage stabilization applications. It features a nominal Zener voltage of 12 V with a tolerance of ±5.42%. The diode operates with a maximum power dissipation of 1.25 W and a forward voltage of 1.2 V at a forward current of 500 mA. The reverse leakage current is specified at 3 µA when reverse-biased at 9.1 V. This component is packaged in a DO-214AC (SMA) format, suitable for surface mount technology (SMT), and is available in tape and reel packaging with a standard quantity of 6,000 units. The diode is rated for a maximum junction temperature of 150 °C and has a moisture sensitivity level of 1, indicating it can be handled without special precautions. Engineers considering this product should note its high reliability and compliance with RoHS standards, making it suitable for various electronic applications.

Datasheet Summary
Powered by GS/AI

The 1050218-BZG03C12-M3-18 is a Zener diode from the BZG03C-M series, designed for voltage stabilization applications. It features a nominal Zener voltage of 12 V with a tolerance of ±5.42%. The diode operates with a maximum power dissipation of 1.25 W and a forward voltage of 1.2 V at a forward current of 500 mA. The reverse leakage current is specified at 3 µA when reverse-biased at 9.1 V. This component is packaged in a DO-214AC (SMA) format, suitable for surface mount technology (SMT), and is available in tape and reel packaging with a standard quantity of 6,000 units. The diode is rated for a maximum junction temperature of 150 °C and has a moisture sensitivity level of 1, indicating it can be handled without special precautions. Engineers considering this product should note its high reliability and compliance with RoHS standards, making it suitable for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
12V 1.25W Zener Diode - 287-BZG03C12-M3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 1.25W Zener Diode
287-BZG03C12-M3-18
12V 1.25W Zener Diode 287-BZG03C12-M3-18
Zener Diode, 12V V(Z), 5.39%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG03C12-M3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C12-M3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 12V V(Z), 5.39%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG03C12-M3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C12-M3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZG03C12-M3-18DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZG03C12-M3-18DKR-ND
Single Zener Diodes 112-BZG03C12-M3-18DKR-ND
DIODE ZENER 12V 1.25W DO214AC

DIODE ZENER 12V 1.25W DO214AC

Buy Now Datasheet
Single Zener Diodes - 112-BZG03C12-M3-18CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZG03C12-M3-18CT-ND
Single Zener Diodes 112-BZG03C12-M3-18CT-ND
DIODE ZENER 12V 1.25W DO214AC

DIODE ZENER 12V 1.25W DO214AC

Buy Now Datasheet
Single Zener Diodes - 112-BZG03C12-M3-18TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZG03C12-M3-18TR-ND
Single Zener Diodes 112-BZG03C12-M3-18TR-ND
Zener Diode 12V 1.25W ±5.42% Surface Mount DO-214AC (SMA)

Zener Diode 12V 1.25W ±5.42% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1050218-BZG03C12-M3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050218-BZG03C12-M3-18
Discrete Semiconductor Products - Diodes - Zener - Single 1050218-BZG03C12-M3-18
Win Source Part Number: 1050218-BZG03C12-M3- 18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZG03C-M Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Tolerance: ±5.42% Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 500 mA Current - Reverse Leakage @ Vr: 3 µA @ 9.1 V Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 7 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZG03C12-M3-18-ND,11 2-BZG03C12-M3-18DKR, 112-BZG03C12-M3-18CT ,112-BZG03C12-M3-18T R Base Product Number: BZG03C12

Win Source Part Number: 1050218-BZG03C12-M3-18
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZG03C-M
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Tolerance: ±5.42%
Power - Max: 1.25 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 500 mA
Current - Reverse Leakage @ Vr: 3 µA @ 9.1 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 7 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZG03C12-M3-18-ND,112-BZG03C12-M3-18DKR,112-BZG03C12-M3-18CT,112-BZG03C12-M3-18TR
Base Product Number: BZG03C12

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZG03C12-M3-18
Zener Diodes BZG03C12-M3-18
Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)

Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG03C12-M3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C12-M3-18
Discrete Semiconductor Products - Diodes - Zener BZG03C12-M3-18
DIODE ZENER 12V 1.25W DO214AC

DIODE ZENER 12V 1.25W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZG03C12-M3-18 112-BZG03C12-M3-18DKR-ND 1050218-BZG03C12-M3-18 BZG03C12-M3-18 BZG03C12-M3-18
Product Name 12V 1.25W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
RoHS Compliant RoHS
PD 1.25 milliwatts
Tj -65 to 150 C (-85 to 302 F) 150 C (302 F) 150 C (302 F)
Package DO-214AC, SMA DO-214AC-2 DO-214AC (SMA); SMA
Unlock Full Specs
to access all available technical data