Vishay Precision Group 110V 1.25W Zener Diode BZG03C110TR

Description
DIODE ZENER 110V 1.25W DO214AC Product overview: BZG03C110TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 110V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 110V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C110TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 110V 1.25W DO214AC Product overview: BZG03C110TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 110V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 110V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C110TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
110V 1.25W Zener Diode - 287-BZG03C110TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
110V 1.25W Zener Diode
287-BZG03C110TR
110V 1.25W Zener Diode 287-BZG03C110TR
DIODE ZENER 110V 1.25W DO214AC Product overview: BZG03C110TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 110V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 110V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C110TR can be used for catalog matching and distributor lookup.

DIODE ZENER 110V 1.25W DO214AC Product overview: BZG03C110TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 110V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 110V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C110TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZG03C110TR - 850656-BZG03C110TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG03C110TR
850656-BZG03C110TR
Diodes - Zener - Single - BZG03C110TR 850656-BZG03C110TR
Manufacturer: Vishay Win Source Part Number: 850656-BZG03C110TR Series: Automotive, AEC-Q101 Features: Zener Diode 110 V 1.25 W Package: Reel - TR Part Status: Obsolete Family Name: BZG03 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 850656-BZG03C110TR
Series: Automotive, AEC-Q101
Features: Zener Diode 110 V 1.25 W
Package: Reel - TR
Part Status: Obsolete
Family Name: BZG03
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Single Zener Diodes - BZG03C110TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C110TR-ND
Single Zener Diodes BZG03C110TR-ND
Zener Diode 110V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 110V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG03C110TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C110TR
Discrete Semiconductor Products - Diodes - Zener BZG03C110TR
DIODE ZENER 110V 1.25W DO214AC

DIODE ZENER 110V 1.25W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-BZG03C110TR 850656-BZG03C110TR BZG03C110TR-ND BZG03C110TR
Product Name 110V 1.25W Zener Diode Diodes - Zener - Single - BZG03C110TR Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 250 ohms 250 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data