Zener Diode 220V 1.25W ±2% Surface Mount DO-214AC (SMA)
Zener Diode, Product overview: BZG03B220-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03B220-M3-08 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1192315-BZG03B220-M3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZG03B-M
Package: Tape & Reel (TR)
Standard Package: 6,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 1.25 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 500 mA
Current - Reverse Leakage @ Vr: 1 µA @ 160 V
Voltage - Zener (Nom) (Vz): 220 V
Impedance (Max) (Zzt): 750 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BZG03B220
DIODE ZENER 220V 1.25W DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZG03B220-M3-08-ND | 287-BZG03B220-M3-08 | 1192315-BZG03B220-M3-08 | BZG03B220-M3-08 |
| Product Name | Single Zener Diodes | Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| RoHS Compliant | RoHS | |||
| Package | DO-214AC, SMA | DO-214AC (SMA); SMA | ||
| VZ | 220 volts | 220 volts |