Vishay Precision Group 91V 0.8W Zener Diode BZD27C91P-HE3-08

Description
Zener Diode, 91V V(Z), 6.08%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C91P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 91V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 91V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C91P-HE3-0 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 91V V(Z), 6.08%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C91P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 91V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 91V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C91P-HE3-0 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
91V 0.8W Zener Diode - 2086-BZD27C91P-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
91V 0.8W Zener Diode
2086-BZD27C91P-HE3-08
91V 0.8W Zener Diode 2086-BZD27C91P-HE3-08
Zener Diode, 91V V(Z), 6.08%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C91P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 91V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 91V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C91P-HE3-0 8 can be used for catalog matching and distributor lookup.

Zener Diode, 91V V(Z), 6.08%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C91P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 91V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 91V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C91P-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZD27C91P-HE3-08 - 1025822-BZD27C91P-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C91P-HE3-08
1025822-BZD27C91P-HE3-08
Diodes - Zener - Single - BZD27C91P-HE3-08 1025822-BZD27C91P-HE3-08
Manufacturer: Vishay Win Source Part Number: 1025822-BZD27C91P-HE 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 68V Voltage - Zener (Nom) (Vz): 91V Impedance (Max) (Zzt): 200 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025822-BZD27C91P-HE3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 68V
Voltage - Zener (Nom) (Vz): 91V
Impedance (Max) (Zzt): 200 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C91P-HE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C91P-HE3-08TR-ND
Single Zener Diodes 112-BZD27C91P-HE3-08TR-ND
Zener Diode 91V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 91V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C91P-HE3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C91P-HE3-08CT-ND
Single Zener Diodes 112-BZD27C91P-HE3-08CT-ND
DIODE ZENER 91V 800MW DO219AB

DIODE ZENER 91V 800MW DO219AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C91P-HE3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C91P-HE3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C91P-HE3-08
DIODE ZENER 91V 800MW DO219AB

DIODE ZENER 91V 800MW DO219AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 2086-BZD27C91P-HE3-08 1025822-BZD27C91P-HE3-08 112-BZD27C91P-HE3-08TR-ND BZD27C91P-HE3-08
Product Name 91V 0.8W Zener Diode Diodes - Zener - Single - BZD27C91P-HE3-08 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package DO-219AB DO-219AB (SMF) DO-219AB (SMF)
RoHS Compliant RoHS
VZ 91 volts 91 volts 91 volts
ZZT 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data