Vishay Precision Group Diodes - Zener - Single - BZD27C91P-E3-08 BZD27C91P-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 1025821-BZD27C91P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 68V Voltage - Zener (Nom) (Vz): 91V Impedance (Max) (Zzt): 200 Ohm Family Name: BZD27C91P Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Alternative Parts (Cross-Reference): BZD27C91P-HE3-18; BZD27C91P-HE3-08; BZD27-C91P; BZD27C91P-GS18; ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1025821-BZD27C91P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 68V Voltage - Zener (Nom) (Vz): 91V Impedance (Max) (Zzt): 200 Ohm Family Name: BZD27C91P Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Alternative Parts (Cross-Reference): BZD27C91P-HE3-18; BZD27C91P-HE3-08; BZD27-C91P; BZD27C91P-GS18; ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZD27C91P-E3-08 - 1025821-BZD27C91P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C91P-E3-08
1025821-BZD27C91P-E3-08
Diodes - Zener - Single - BZD27C91P-E3-08 1025821-BZD27C91P-E3-08
Manufacturer: Vishay Win Source Part Number: 1025821-BZD27C91P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 68V Voltage - Zener (Nom) (Vz): 91V Impedance (Max) (Zzt): 200 Ohm Family Name: BZD27C91P Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Alternative Parts (Cross-Reference): BZD27C91P-HE3-18; BZD27C91P-HE3-08; BZD27-C91P; BZD27C91P-GS18; ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025821-BZD27C91P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 68V
Voltage - Zener (Nom) (Vz): 91V
Impedance (Max) (Zzt): 200 Ohm
Family Name: BZD27C91P
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Alternative Parts (Cross-Reference): BZD27C91P-HE3-18; BZD27C91P-HE3-08; BZD27-C91P; BZD27C91P-GS18;
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
91V 0.8W Zener Diode - 287-BZD27C91P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
91V 0.8W Zener Diode
287-BZD27C91P-E3-08
91V 0.8W Zener Diode 287-BZD27C91P-E3-08
Zener Diode, 91V V(Z), 6.08%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C91P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 91V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 91V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C91P-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 91V V(Z), 6.08%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C91P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 91V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 91V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C91P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZD27C91P-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C91P-E3-08GIDKR-ND
Single Zener Diodes BZD27C91P-E3-08GIDKR-ND
Zener Diode 91V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 91V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C91P-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C91P-E3-08GITR-ND
Single Zener Diodes BZD27C91P-E3-08GITR-ND
Zener Diode 91V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 91V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C91P-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C91P-E3-08GICT-ND
Single Zener Diodes BZD27C91P-E3-08GICT-ND
Zener Diode 91V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 91V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27C91P-E3-08
Zener Diodes BZD27C91P-E3-08
Zener Diodes 91 Volt 0.8 Watt 5%

Zener Diodes 91 Volt 0.8 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C91P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C91P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C91P-E3-08
DIODE ZENER 91V 800MW DO219AB

DIODE ZENER 91V 800MW DO219AB

Supplier's Site
Zener Diode, 2.3W, 91V, Do-219Ab; Zener Voltage Nom Vishay - 20H3656 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 91V, Do-219Ab; Zener Voltage Nom Vishay
20H3656
Zener Diode, 2.3W, 91V, Do-219Ab; Zener Voltage Nom Vishay 20H3656
ZENER DIODE, 2.3W, 91V, DO-219AB; Zener Voltage Nom:91V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

ZENER DIODE, 2.3W, 91V, DO-219AB; Zener Voltage Nom:91V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1025821-BZD27C91P-E3-08 287-BZD27C91P-E3-08 BZD27C91P-E3-08GIDKR-ND BZD27C91P-E3-08 BZD27C91P-E3-08 20H3656
Product Name Diodes - Zener - Single - BZD27C91P-E3-08 91V 0.8W Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 2.3W, 91V, Do-219Ab; Zener Voltage Nom Vishay
Life Cycle Stage Active Active
Package DO-219AB (SMF) Tape and Reel DO-219AB-2 DO-219AB (SMF) DO-219AB
VZ 91 volts 91 volts 91 volts
ZZT 200 ohms 200 ohms 200 ohms
PD 800 milliwatts 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data