Vishay Intertechnology, Inc. Single Zener Diodes BZD27C8V2P-M3-08

Description
Zener Diode 8.2V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Zener Diode 8.2V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZD27C8V2P-M3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C8V2P-M3-08-ND
Single Zener Diodes BZD27C8V2P-M3-08-ND
Zener Diode 8.2V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 8.2V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
8.2V 2.3W Zener Diode - 2086-BZD27C8V2P-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 2.3W Zener Diode
2086-BZD27C8V2P-M3-08
8.2V 2.3W Zener Diode 2086-BZD27C8V2P-M3-08
Zener Diode, 8.2V V(Z), 5%, 2.3W, Product overview: BZD27C8V2P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 2.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 2.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C8V2P-M3-0 8 can be used for catalog matching and distributor lookup.

Zener Diode, 8.2V V(Z), 5%, 2.3W, Product overview: BZD27C8V2P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 2.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 2.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C8V2P-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZD27C8V2P-M3-08 - 865136-BZD27C8V2P-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C8V2P-M3-08
865136-BZD27C8V2P-M3-08
Diodes - Zener - Single - BZD27C8V2P-M3-08 865136-BZD27C8V2P-M3-08
Manufacturer: Vishay Win Source Part Number: 865136-BZD27C8V2P-M3 -08 Series: Automotive, AEC-Q101, BZD27C-M Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 8.2 V 800 mW - Surface Mount DO-219AB (SMF) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: BZD27C8V2 Categories: Discrete Semiconductor Products Case / Package: DO-219AB (SMF) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 30000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 865136-BZD27C8V2P-M3-08
Series: Automotive, AEC-Q101, BZD27C-M
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 8.2 V 800 mW - Surface Mount DO-219AB (SMF)
Package: DO-219AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZD27C8V2
Categories: Discrete Semiconductor Products
Case / Package: DO-219AB (SMF)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 30000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C8V2P-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C8V2P-M3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C8V2P-M3-08
DIODE ZENER 8.2V 800MW DO219AB

DIODE ZENER 8.2V 800MW DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZD27C8V2P-M3-08
Zener Diodes BZD27C8V2P-M3-08
Zener Diodes ZENER DIODE SMF DO219-M3

Zener Diodes ZENER DIODE SMF DO219-M3

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZD27C8V2P-M3-08-ND 2086-BZD27C8V2P-M3-08 865136-BZD27C8V2P-M3-08 BZD27C8V2P-M3-08 BZD27C8V2P-M3-08
Product Name Single Zener Diodes 8.2V 2.3W Zener Diode Diodes - Zener - Single - BZD27C8V2P-M3-08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package DO-219AB DO-219AB (SMF) DO-219AB (SMF) DO-219AB-2
RoHS Compliant RoHS
VZ 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data