Zener Diode 8.2V 800mW Surface Mount DO-219AB (SMF)
DIODE ZENER 8.2V 800MW DO219AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | BZD27C8V2P-HE3-18-ND | BZD27C8V2P-HE3-18 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Life Cycle Stage | Active | |
| Package | DO-219AB (SMF) |