Vishay Precision Group Discrete Semiconductor Products BZD27C8V2P-GS08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238566-BZD27C8V2P-GS 08 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZD27C8V2P Alternative Parts (Cross-Reference): GZF8V2C/G1; GZF8V2C-GS18; GZF8V2C/D4; GZF8V2C; Introduction Date: July 15, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238566-BZD27C8V2P-GS 08 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZD27C8V2P Alternative Parts (Cross-Reference): GZF8V2C/G1; GZF8V2C-GS18; GZF8V2C/D4; GZF8V2C; Introduction Date: July 15, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 238566-BZD27C8V2P-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238566-BZD27C8V2P-GS08
Discrete Semiconductor Products 238566-BZD27C8V2P-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238566-BZD27C8V2P-GS 08 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZD27C8V2P Alternative Parts (Cross-Reference): GZF8V2C/G1; GZF8V2C-GS18; GZF8V2C/D4; GZF8V2C; Introduction Date: July 15, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238566-BZD27C8V2P-GS08
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZD27C8V2P
Alternative Parts (Cross-Reference): GZF8V2C/G1; GZF8V2C-GS18; GZF8V2C/D4; GZF8V2C;
Introduction Date: July 15, 2003
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
8.2V 800MW Zener Diode
287-BZD27C8V2P-GS08
8.2V 800MW Zener Diode 287-BZD27C8V2P-GS08
DIODE ZENER 8.2V 800MW DO219 Product overview: BZD27C8V2P-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 800MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 800MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C8V2P-GS08 can be used for catalog matching and distributor lookup.

DIODE ZENER 8.2V 800MW DO219 Product overview: BZD27C8V2P-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 800MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 800MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C8V2P-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Zener, 8.2V, 2.3 W; Zener Voltage Vz Typ Vishay - 73AC9763 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 8.2V, 2.3 W; Zener Voltage Vz Typ Vishay
73AC9763
Diode, Zener, 8.2V, 2.3 W; Zener Voltage Vz Typ Vishay 73AC9763
DIODE, ZENER, 8.2V, 2.3 W; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD27 Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 8.2V, 2.3 W; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD27 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 238566-BZD27C8V2P-GS08 287-BZD27C8V2P-GS08 73AC9763
Product Name Discrete Semiconductor Products 8.2V 800MW Zener Diode Diode, Zener, 8.2V, 2.3 W; Zener Voltage Vz Typ Vishay
Package Tape and Reel DO-219AB
RoHS Compliant RoHS RoHS
VZ 8.2 volts 8.2 volts
ZZT 2 ohms
Unlock Full Specs
to access all available technical data