Vishay Intertechnology, Inc. Diodes - Zener - Single - BZD27C82P-M3-08 BZD27C82P-M3-08

Description
Manufacturer: Vishay Win Source Part Number: 865135-BZD27C82P-M3- 08 Series: Automotive, AEC-Q101, BZD27C-M Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 82 V 800 mW - Surface Mount DO-219AB (SMF) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: BZD27C82 Categories: Discrete Semiconductor Products Case / Package: DO-219AB (SMF) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 30000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 865135-BZD27C82P-M3- 08 Series: Automotive, AEC-Q101, BZD27C-M Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 82 V 800 mW - Surface Mount DO-219AB (SMF) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: BZD27C82 Categories: Discrete Semiconductor Products Case / Package: DO-219AB (SMF) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 30000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZD27C82P-M3-08 - 865135-BZD27C82P-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C82P-M3-08
865135-BZD27C82P-M3-08
Diodes - Zener - Single - BZD27C82P-M3-08 865135-BZD27C82P-M3-08
Manufacturer: Vishay Win Source Part Number: 865135-BZD27C82P-M3- 08 Series: Automotive, AEC-Q101, BZD27C-M Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 82 V 800 mW - Surface Mount DO-219AB (SMF) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: BZD27C82 Categories: Discrete Semiconductor Products Case / Package: DO-219AB (SMF) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 30000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 865135-BZD27C82P-M3-08
Series: Automotive, AEC-Q101, BZD27C-M
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 82 V 800 mW - Surface Mount DO-219AB (SMF)
Package: DO-219AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZD27C82
Categories: Discrete Semiconductor Products
Case / Package: DO-219AB (SMF)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 30000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C82P-M3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C82P-M3-08DKR-ND
Single Zener Diodes 112-BZD27C82P-M3-08DKR-ND
DIODE ZENER 82V 800MW DO219AB

DIODE ZENER 82V 800MW DO219AB

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C82P-M3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C82P-M3-08CT-ND
Single Zener Diodes 112-BZD27C82P-M3-08CT-ND
DIODE ZENER 82V 800MW DO219AB

DIODE ZENER 82V 800MW DO219AB

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C82P-M3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C82P-M3-08TR-ND
Single Zener Diodes 112-BZD27C82P-M3-08TR-ND
Zener Diode 82V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 82V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
800MW Zener Diode - 287-BZD27C82P-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MW Zener Diode
287-BZD27C82P-M3-08
800MW Zener Diode 287-BZD27C82P-M3-08
DIODE ZENER 800MW SMF DO219-M3 Product overview: BZD27C82P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 800MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 800MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C82P-M3-08 can be used for catalog matching and distributor lookup.

DIODE ZENER 800MW SMF DO219-M3 Product overview: BZD27C82P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 800MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 800MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C82P-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C82P-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C82P-M3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C82P-M3-08
DIODE ZENER 82V 800MW DO219AB

DIODE ZENER 82V 800MW DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZD27C82P-M3-08
Zener Diodes BZD27C82P-M3-08
Zener Diodes ZENER DIODE SMF DO219-M3

Zener Diodes ZENER DIODE SMF DO219-M3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 865135-BZD27C82P-M3-08 112-BZD27C82P-M3-08DKR-ND 287-BZD27C82P-M3-08 BZD27C82P-M3-08 BZD27C82P-M3-08
Product Name Diodes - Zener - Single - BZD27C82P-M3-08 Single Zener Diodes 800MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package DO-219AB (SMF) DO-219AB DO-219AB (SMF) DO-219AB-2
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
RoHS Compliant RoHS
VZ 82 volts 82 volts
Unlock Full Specs
to access all available technical data