Vishay Precision Group Single Zener Diodes BZD27C82P-E3-08

Description
Zener Diode 82V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Zener Diode 82V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZD27C82P-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C82P-E3-08CT-ND
Single Zener Diodes 112-BZD27C82P-E3-08CT-ND
Zener Diode 82V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 82V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C82P-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C82P-E3-08DKR-ND
Single Zener Diodes 112-BZD27C82P-E3-08DKR-ND
Zener Diode 82V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 82V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C82P-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C82P-E3-08TR-ND
Single Zener Diodes 112-BZD27C82P-E3-08TR-ND
Zener Diode 82V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 82V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
82V 0.8W Zener Diode - 287-BZD27C82P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
82V 0.8W Zener Diode
287-BZD27C82P-E3-08
82V 0.8W Zener Diode 287-BZD27C82P-E3-08
Zener Diode, 82V V(Z), 6.1%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C82P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C82P-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 82V V(Z), 6.1%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C82P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C82P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZD27C82P-E3-08 - 1025819-BZD27C82P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C82P-E3-08
1025819-BZD27C82P-E3-08
Diodes - Zener - Single - BZD27C82P-E3-08 1025819-BZD27C82P-E3-08
Manufacturer: Vishay Win Source Part Number: 1025819-BZD27C82P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 62V Voltage - Zener (Nom) (Vz): 82V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025819-BZD27C82P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 62V
Voltage - Zener (Nom) (Vz): 82V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C82P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C82P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C82P-E3-08
DIODE ZENER 82V 800MW DO219AB

DIODE ZENER 82V 800MW DO219AB

Supplier's Site
Zener Diode, 2.3W, 82V, Do-219Ab; Zener Voltage Nom Vishay - 20H3652 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 82V, Do-219Ab; Zener Voltage Nom Vishay
20H3652
Zener Diode, 2.3W, 82V, Do-219Ab; Zener Voltage Nom Vishay 20H3652
ZENER DIODE, 2.3W, 82V, DO-219AB; Zener Voltage Nom:82V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 2.3W, 82V, DO-219AB; Zener Voltage Nom:82V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZD27C82P-E3-08
Zener Diodes BZD27C82P-E3-08
Zener Diodes 82 Volt 0.8 Watt 5%

Zener Diodes 82 Volt 0.8 Watt 5%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZD27C82P-E3-08CT-ND 287-BZD27C82P-E3-08 1025819-BZD27C82P-E3-08 BZD27C82P-E3-08 20H3652 BZD27C82P-E3-08
Product Name Single Zener Diodes 82V 0.8W Zener Diode Diodes - Zener - Single - BZD27C82P-E3-08 Discrete Semiconductor Products - Diodes - Zener Zener Diode, 2.3W, 82V, Do-219Ab; Zener Voltage Nom Vishay Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -55 C (-67 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) ? to 150 C (? to 302 F)
Package Tape and Reel DO-219AB (SMF) DO-219AB (SMF) DO-219AB DO-219AB-2
RoHS Compliant RoHS RoHS
VZ 82 volts 82 volts 82 volts
ZZT 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data