DIODE, ZENER, 7.5V, 0.8W, DO-219AB, FULL REEL; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 29AC2900 |
| Product Name | Diode, Zener, 7.5V, 0.8W, Do-219Ab, Full Reel; Zener Voltage Vz Typ Vishay |
| Package | DO-219AB |
| Pin Count | 2 |
| RoHS Compliant | RoHS |