Vishay Precision Group Single Zener Diodes BZD27C7V5P-E3-08

Description
Zener Diode 7.5V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Zener Diode 7.5V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZD27C7V5P-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C7V5P-E3-08GICT-ND
Single Zener Diodes BZD27C7V5P-E3-08GICT-ND
Zener Diode 7.5V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 7.5V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C7V5P-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C7V5P-E3-08GIDKR-ND
Single Zener Diodes BZD27C7V5P-E3-08GIDKR-ND
Zener Diode 7.5V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 7.5V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C7V5P-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C7V5P-E3-08GITR-ND
Single Zener Diodes BZD27C7V5P-E3-08GITR-ND
Zener Diode 7.5V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 7.5V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
7.5V 0.8W Zener Diode - 287-BZD27C7V5P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 0.8W Zener Diode
287-BZD27C7V5P-E3-08
7.5V 0.8W Zener Diode 287-BZD27C7V5P-E3-08
Zener Diode, 7.5V V(Z), 6.04%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C7V5P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C7V5P-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 7.5V V(Z), 6.04%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C7V5P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C7V5P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZD27C7V5P-E3-08 - 201777-BZD27C7V5P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C7V5P-E3-08
201777-BZD27C7V5P-E3-08
Diodes - Zener - Single - BZD27C7V5P-E3-08 201777-BZD27C7V5P-E3-08
Manufacturer: Vishay Win Source Part Number: 201777-BZD27C7V5P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 50μA @ 3V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 2 Ohm Family Name: BZD27C7V5P Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Alternative Parts (Cross-Reference): BZT52C7V5-7; BZT52C7V5-7-F; DDZ9693Q-7; DDZ9693-7-F; ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Vishay
Win Source Part Number: 201777-BZD27C7V5P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 50μA @ 3V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 2 Ohm
Family Name: BZD27C7V5P
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Alternative Parts (Cross-Reference): BZT52C7V5-7; BZT52C7V5-7-F; DDZ9693Q-7; DDZ9693-7-F;
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27C7V5P-E3-08
Zener Diodes BZD27C7V5P-E3-08
Zener Diodes 7.5 Volt 0.8 Watt 5%

Zener Diodes 7.5 Volt 0.8 Watt 5%

Buy Now Datasheet
Zener Diode, 2.3W, 7.5V, Do-219Ab; Zener Voltage Nom Vishay - 20H3646 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 7.5V, Do-219Ab; Zener Voltage Nom Vishay
20H3646
Zener Diode, 2.3W, 7.5V, Do-219Ab; Zener Voltage Nom Vishay 20H3646
ZENER DIODE, 2.3W, 7.5V, DO-219AB; Zener Voltage Nom:7.5V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series RoHS Compliant: Yes

ZENER DIODE, 2.3W, 7.5V, DO-219AB; Zener Voltage Nom:7.5V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 7.5V, 0.8W, Do-219Ab, Full Reel; Zener Voltage Nom Vishay - 28X7105 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 7.5V, 0.8W, Do-219Ab, Full Reel; Zener Voltage Nom Vishay
28X7105
Diode, Zener, 7.5V, 0.8W, Do-219Ab, Full Reel; Zener Voltage Nom Vishay 28X7105
DIODE, ZENER, 7.5V, 0.8W, DO-219AB, FULL REEL; Zener Voltage Nom:7.5V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 7.5V, 0.8W, DO-219AB, FULL REEL; Zener Voltage Nom:7.5V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C7V5P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C7V5P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C7V5P-E3-08
DIODE ZENER 7.5V 800MW DO219AB

DIODE ZENER 7.5V 800MW DO219AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZD27C7V5P-E3-08GICT-ND 287-BZD27C7V5P-E3-08 201777-BZD27C7V5P-E3-08 BZD27C7V5P-E3-08 20H3646 BZD27C7V5P-E3-08
Product Name Single Zener Diodes 7.5V 0.8W Zener Diode Diodes - Zener - Single - BZD27C7V5P-E3-08 Zener Diodes Zener Diode, 2.3W, 7.5V, Do-219Ab; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -55 C (-67 F) -65 to 175 C (-85 to 347 F) ? to 150 C (? to 302 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel DO-219AB (SMF) DO-219AB-2 DO-219AB DO-219AB (SMF)
RoHS Compliant RoHS RoHS
VZ 7.5 volts 7.5 volts 7.5 volts
ZZT 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data