Vishay Intertechnology, Inc. Diodes - Zener - Single - BZD27C75P-M-18 BZD27C75P-M-18

Description
Manufacturer: Vishay Win Source Part Number: 097798-BZD27C75P-M-1 8 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 56V Voltage - Zener (Nom) (Vz): 75V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 097798-BZD27C75P-M-1 8 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 56V Voltage - Zener (Nom) (Vz): 75V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZD27C75P-M-18 - 097798-BZD27C75P-M-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C75P-M-18
097798-BZD27C75P-M-18
Diodes - Zener - Single - BZD27C75P-M-18 097798-BZD27C75P-M-18
Manufacturer: Vishay Win Source Part Number: 097798-BZD27C75P-M-1 8 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 56V Voltage - Zener (Nom) (Vz): 75V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 097798-BZD27C75P-M-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 56V
Voltage - Zener (Nom) (Vz): 75V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
75V 800MW Zener Diode - 287-BZD27C75P-M-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 800MW Zener Diode
287-BZD27C75P-M-18
75V 800MW Zener Diode 287-BZD27C75P-M-18
DIODE ZENER 75V 800MW DO219AB Product overview: BZD27C75P-M-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 800MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 800MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C75P-M-18 can be used for catalog matching and distributor lookup.

DIODE ZENER 75V 800MW DO219AB Product overview: BZD27C75P-M-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 800MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 800MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C75P-M-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C75P-M-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C75P-M-18
Discrete Semiconductor Products - Diodes - Zener BZD27C75P-M-18
DIODE ZENER 75V 800MW DO219AB

DIODE ZENER 75V 800MW DO219AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 097798-BZD27C75P-M-18 287-BZD27C75P-M-18 BZD27C75P-M-18
Product Name Diodes - Zener - Single - BZD27C75P-M-18 75V 800MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-219AB (SMF) Tape & Reel (TR) DO-219AB (SMF)
VZ 75 volts 75 volts
ZZT 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4489 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 28AC6633 - Newark, An Avnet Company
Specs
Package DO-204AL
Pin Count 2
RoHS Compliant RoHS
View Details
Zener Diodes - 1658862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details