ZENER DIODE, 6.2V, 0.8W, DO-219AB; Zener Voltage Nom:6.2V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD27 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 73AC9762 |
| Product Name | Zener Diode, 6.2V, 0.8W, Do-219Ab; Zener Voltage Nom Vishay |
| Package | DO-219AB |