Vishay Precision Group Zener Voltage Vz Typ Vishay BZD27C6V2P-E3-08.

Description
Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD27 Series; Automotive Qualification Standard:- RoHS Compliant: Yes
Description
Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD27 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Voltage Vz Typ Vishay - 27AC1166 - Newark, An Avnet Company
Chicago, IL, United States
Zener Voltage Vz Typ Vishay
27AC1166
Zener Voltage Vz Typ Vishay 27AC1166
Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD27 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD27 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 27AC1166
Product Name Zener Voltage Vz Typ Vishay
Package DO-219AB
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C30,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1658831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details