Vishay Intertechnology, Inc. 68V 800MW Zener Diode BZD27C68P-M-08

Description
DIODE ZENER 68V 800MW DO219AB Product overview: BZD27C68P-M-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 800MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 800MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C68P-M-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 68V 800MW DO219AB Product overview: BZD27C68P-M-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 800MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 800MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C68P-M-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68V 800MW Zener Diode - 287-BZD27C68P-M-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68V 800MW Zener Diode
287-BZD27C68P-M-08
68V 800MW Zener Diode 287-BZD27C68P-M-08
DIODE ZENER 68V 800MW DO219AB Product overview: BZD27C68P-M-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 800MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 800MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C68P-M-08 can be used for catalog matching and distributor lookup.

DIODE ZENER 68V 800MW DO219AB Product overview: BZD27C68P-M-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 800MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 800MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C68P-M-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1201016-BZD27C68P-M-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1201016-BZD27C68P-M-08
Discrete Semiconductor Products - Diodes - Zener - Single 1201016-BZD27C68P-M-08
Win Source Part Number: 1201016-BZD27C68P-M- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZD27-M Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 800 mW Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 51 V Voltage - Zener (Nom) (Vz): 68 V Impedance (Max) (Zzt): 80 Ohms Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BZD27C68

Win Source Part Number: 1201016-BZD27C68P-M-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZD27-M
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 800 mW
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 51 V
Voltage - Zener (Nom) (Vz): 68 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BZD27C68

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C68P-M-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C68P-M-08
Discrete Semiconductor Products - Diodes - Zener BZD27C68P-M-08
DIODE ZENER 68V 800MW DO219AB

DIODE ZENER 68V 800MW DO219AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZD27C68P-M-08 1201016-BZD27C68P-M-08 BZD27C68P-M-08
Product Name 68V 800MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-219AB DO-219AB (SMF)
RoHS Compliant RoHS
ZZT 80 ohms 80 ohms 80 ohms
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data