Vishay Intertechnology, Inc. Diodes - Zener - Single - BZD27C62P-M3-08 BZD27C62P-M3-08

Description
Manufacturer: Vishay Win Source Part Number: 1025808-BZD27C62P-M3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 47V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1025808-BZD27C62P-M3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 47V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZD27C62P-M3-08 - 1025808-BZD27C62P-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C62P-M3-08
1025808-BZD27C62P-M3-08
Diodes - Zener - Single - BZD27C62P-M3-08 1025808-BZD27C62P-M3-08
Manufacturer: Vishay Win Source Part Number: 1025808-BZD27C62P-M3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 47V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025808-BZD27C62P-M3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 47V
Voltage - Zener (Nom) (Vz): 62V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
62V 2300mW Zener Diode - 287-BZD27C62P-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62V 2300mW Zener Diode
287-BZD27C62P-M3-08
62V 2300mW Zener Diode 287-BZD27C62P-M3-08
Diode Zener Single 62V 6% 2300mW 2-Pin SMF T/R Product overview: BZD27C62P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 2300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 2300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C62P-M3-08 can be used for catalog matching and distributor lookup.

Diode Zener Single 62V 6% 2300mW 2-Pin SMF T/R Product overview: BZD27C62P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 2300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 2300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C62P-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZD27C62P-M3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C62P-M3-08DKR-ND
Single Zener Diodes 112-BZD27C62P-M3-08DKR-ND
Zener Diode 62V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 62V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C62P-M3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C62P-M3-08TR-ND
Single Zener Diodes 112-BZD27C62P-M3-08TR-ND
Zener Diode 62V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 62V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C62P-M3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C62P-M3-08CT-ND
Single Zener Diodes 112-BZD27C62P-M3-08CT-ND
Zener Diode 62V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 62V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27C62P-M3-08
Zener Diodes BZD27C62P-M3-08
Zener Diodes ZENER DIODE SMF DO219-M3

Zener Diodes ZENER DIODE SMF DO219-M3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C62P-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C62P-M3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C62P-M3-08
DIODE ZENER 62V 800MW DO219AB

DIODE ZENER 62V 800MW DO219AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1025808-BZD27C62P-M3-08 287-BZD27C62P-M3-08 112-BZD27C62P-M3-08DKR-ND BZD27C62P-M3-08 BZD27C62P-M3-08
Product Name Diodes - Zener - Single - BZD27C62P-M3-08 62V 2300mW Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-219AB (SMF) Tape and Reel DO-219AB-2 DO-219AB (SMF)
VZ 62 volts 62 volts 62 volts
ZZT 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data