Vishay Precision Group Single Zener Diodes BZD27C62P-E3-08

Description
Zener Diode 62V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Zener Diode 62V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZD27C62P-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C62P-E3-08GIDKR-ND
Single Zener Diodes BZD27C62P-E3-08GIDKR-ND
Zener Diode 62V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 62V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C62P-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C62P-E3-08GITR-ND
Single Zener Diodes BZD27C62P-E3-08GITR-ND
Zener Diode 62V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 62V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C62P-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C62P-E3-08GICT-ND
Single Zener Diodes BZD27C62P-E3-08GICT-ND
Zener Diode 62V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 62V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
62V 0.8W Zener Diode - 287-BZD27C62P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62V 0.8W Zener Diode
287-BZD27C62P-E3-08
62V 0.8W Zener Diode 287-BZD27C62P-E3-08
Zener Diode, 62V V(Z), 6.45%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C62P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C62P-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 62V V(Z), 6.45%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C62P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C62P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZD27C62P-E3-08 - 865131-BZD27C62P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C62P-E3-08
865131-BZD27C62P-E3-08
Diodes - Zener - Single - BZD27C62P-E3-08 865131-BZD27C62P-E3-08
Manufacturer: Vishay Win Source Part Number: 865131-BZD27C62P-E3- 08 Series: Automotive, AEC-Q101, BZD27C Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 62 V 800 mW - Surface Mount DO-219AB (SMF) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: BZD27C62 Categories: Discrete Semiconductor Products Case / Package: DO-219AB (SMF) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZD27C62P-E3-08GICT, BZD27C62P-E3-08-ND, BZD27C62P-E3-08GITR, BZD27C62P-E3-08GIDKR

Manufacturer: Vishay
Win Source Part Number: 865131-BZD27C62P-E3-08
Series: Automotive, AEC-Q101, BZD27C
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 62 V 800 mW - Surface Mount DO-219AB (SMF)
Package: DO-219AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZD27C62
Categories: Discrete Semiconductor Products
Case / Package: DO-219AB (SMF)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZD27C62P-E3-08GICT, BZD27C62P-E3-08-ND, BZD27C62P-E3-08GITR, BZD27C62P-E3-08GIDKR

Buy Now Datasheet
Zener Diode, 2.3W, 62V, Do-219Ab; Zener Voltage Nom Vishay - 20H3642 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 62V, Do-219Ab; Zener Voltage Nom Vishay
20H3642
Zener Diode, 2.3W, 62V, Do-219Ab; Zener Voltage Nom Vishay 20H3642
ZENER DIODE, 2.3W, 62V, DO-219AB; Zener Voltage Nom:62V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 2.3W, 62V, DO-219AB; Zener Voltage Nom:62V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 62V, 0.8W, Do-219Ab, Full Reel; Zener Voltage Nom Vishay - 28X7104 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 62V, 0.8W, Do-219Ab, Full Reel; Zener Voltage Nom Vishay
28X7104
Diode, Zener, 62V, 0.8W, Do-219Ab, Full Reel; Zener Voltage Nom Vishay 28X7104
DIODE, ZENER, 62V, 0.8W, DO-219AB, FULL REEL; Zener Voltage Nom:62V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 62V, 0.8W, DO-219AB, FULL REEL; Zener Voltage Nom:62V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C62P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C62P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C62P-E3-08
DIODE ZENER 62V 800MW DO219AB

DIODE ZENER 62V 800MW DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZD27C62P-E3-08
Zener Diodes BZD27C62P-E3-08
Zener Diodes 62 Volt 0.8 Watt 5%

Zener Diodes 62 Volt 0.8 Watt 5%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZD27C62P-E3-08GIDKR-ND 287-BZD27C62P-E3-08 865131-BZD27C62P-E3-08 20H3642 BZD27C62P-E3-08 BZD27C62P-E3-08
Product Name Single Zener Diodes 62V 0.8W Zener Diode Diodes - Zener - Single - BZD27C62P-E3-08 Zener Diode, 2.3W, 62V, Do-219Ab; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -55 C (-67 F) -65 to 175 C (-85 to 347 F) ? to 150 C (? to 302 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel DO-219AB (SMF) DO-219AB DO-219AB (SMF) DO-219AB-2
RoHS Compliant RoHS RoHS
VZ 62 volts 62 volts
ZZT 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4746A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers
Zener Diodes - 7384964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details