Vishay Intertechnology, Inc. 5.6V 800mW Zener Diode BZD27C5V6P-GS08

Description
Diode Zener Single 5.6V 7% 800mW 2-Pin DO-219AB T/R Product overview: BZD27C5V6P-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 800mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 800mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C5V6P-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 5.6V 7% 800mW 2-Pin DO-219AB T/R Product overview: BZD27C5V6P-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 800mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 800mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C5V6P-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.6V 800mW Zener Diode
287-BZD27C5V6P-GS08
5.6V 800mW Zener Diode 287-BZD27C5V6P-GS08
Diode Zener Single 5.6V 7% 800mW 2-Pin DO-219AB T/R Product overview: BZD27C5V6P-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 800mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 800mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C5V6P-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 5.6V 7% 800mW 2-Pin DO-219AB T/R Product overview: BZD27C5V6P-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 800mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 800mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C5V6P-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZD27C5V6P-GS08 - 095510-BZD27C5V6P-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C5V6P-GS08
095510-BZD27C5V6P-GS08
Diodes - Zener - Single - BZD27C5V6P-GS08 095510-BZD27C5V6P-GS08
Manufacturer: Vishay Win Source Part Number: 095510-BZD27C5V6P-GS 08 Family Name: BZD27C5V6P Alternative Parts (Cross-Reference): BZD17C5V6P-GS18; BZD17C5V6P-GS08; BZD27-C5V6P; BZD27C5V6P-GS18; Introduction Date: July 15, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 095510-BZD27C5V6P-GS08
Family Name: BZD27C5V6P
Alternative Parts (Cross-Reference): BZD17C5V6P-GS18; BZD17C5V6P-GS08; BZD27-C5V6P; BZD27C5V6P-GS18;
Introduction Date: July 15, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 287-BZD27C5V6P-GS08 095510-BZD27C5V6P-GS08
Product Name 5.6V 800mW Zener Diode Diodes - Zener - Single - BZD27C5V6P-GS08
Package Tape and Reel
RoHS Compliant RoHS
VZ 5.6 volts
Unlock Full Specs
to access all available technical data