Vishay Intertechnology, Inc. Single Zener Diodes BZD27C5V1P-M3-08

Description
DIODE ZENER 5.1V 800MW DO219AB
Request a Quote Datasheet
Description
DIODE ZENER 5.1V 800MW DO219AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZD27C5V1P-M3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C5V1P-M3-08CT-ND
Single Zener Diodes 112-BZD27C5V1P-M3-08CT-ND
DIODE ZENER 5.1V 800MW DO219AB

DIODE ZENER 5.1V 800MW DO219AB

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C5V1P-M3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C5V1P-M3-08TR-ND
Single Zener Diodes 112-BZD27C5V1P-M3-08TR-ND
Zener Diode 5.1V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 5.1V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C5V1P-M3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C5V1P-M3-08DKR-ND
Single Zener Diodes 112-BZD27C5V1P-M3-08DKR-ND
DIODE ZENER 5.1V 800MW DO219AB

DIODE ZENER 5.1V 800MW DO219AB

Buy Now Datasheet
Diodes - Zener - Single - BZD27C5V1P-M3-08 - 805245-BZD27C5V1P-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C5V1P-M3-08
805245-BZD27C5V1P-M3-08
Diodes - Zener - Single - BZD27C5V1P-M3-08 805245-BZD27C5V1P-M3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 805245-BZD27C5V1P-M3 -08 Packaging: Reel Mounting Style: SMD Power - Max: 800mW Voltage - Zener (Nom) (Vz): 5.1V Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-219AB Impedance (Maximum) (Zzt): 6 Ohms Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 5μA at 1V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 805245-BZD27C5V1P-M3-08
Packaging: Reel
Mounting Style: SMD
Power - Max: 800mW
Voltage - Zener (Nom) (Vz): 5.1V
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-219AB
Impedance (Maximum) (Zzt): 6 Ohms
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 5μA at 1V

Buy Now
5.1V 2.3W Zener Diode - 287-BZD27C5V1P-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 2.3W Zener Diode
287-BZD27C5V1P-M3-08
5.1V 2.3W Zener Diode 287-BZD27C5V1P-M3-08
Zener Diode, 5.1V V(Z), 5%, 2.3W, Product overview: BZD27C5V1P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 2.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 2.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C5V1P-M3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 5.1V V(Z), 5%, 2.3W, Product overview: BZD27C5V1P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 2.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 2.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C5V1P-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C5V1P-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C5V1P-M3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C5V1P-M3-08
DIODE ZENER 5.1V 800MW DO219AB

DIODE ZENER 5.1V 800MW DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZD27C5V1P-M3-08
Zener Diodes BZD27C5V1P-M3-08
Zener Diodes ZENER DIODE SMF DO219-M3

Zener Diodes ZENER DIODE SMF DO219-M3

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZD27C5V1P-M3-08CT-ND 805245-BZD27C5V1P-M3-08 287-BZD27C5V1P-M3-08 BZD27C5V1P-M3-08 BZD27C5V1P-M3-08
Product Name Single Zener Diodes Diodes - Zener - Single - BZD27C5V1P-M3-08 5.1V 2.3W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
VZ 5.1 volts 5.1 volts 5.1 volts
ZZT 6 ohms 6 ohms 6 ohms
IR 0.0050 mA 5 mA
Unlock Full Specs
to access all available technical data