Vishay Intertechnology, Inc. 56V 800MW Zener Diode BZD27C56P-M-18

Description
DIODE ZENER 56V 800MW DO219AB Product overview: BZD27C56P-M-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 800MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 800MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C56P-M-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 56V 800MW DO219AB Product overview: BZD27C56P-M-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 800MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 800MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C56P-M-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
56V 800MW Zener Diode - 287-BZD27C56P-M-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56V 800MW Zener Diode
287-BZD27C56P-M-18
56V 800MW Zener Diode 287-BZD27C56P-M-18
DIODE ZENER 56V 800MW DO219AB Product overview: BZD27C56P-M-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 800MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 800MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C56P-M-18 can be used for catalog matching and distributor lookup.

DIODE ZENER 56V 800MW DO219AB Product overview: BZD27C56P-M-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 800MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 800MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C56P-M-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZD27C56P-M-18 - 114160-BZD27C56P-M-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C56P-M-18
114160-BZD27C56P-M-18
Diodes - Zener - Single - BZD27C56P-M-18 114160-BZD27C56P-M-18
Manufacturer: Vishay Win Source Part Number: 114160-BZD27C56P-M-1 8 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 43V Voltage - Zener (Nom) (Vz): 56V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 114160-BZD27C56P-M-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 43V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C56P-M-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C56P-M-18
Discrete Semiconductor Products - Diodes - Zener BZD27C56P-M-18
DIODE ZENER 56V 800MW DO219AB

DIODE ZENER 56V 800MW DO219AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZD27C56P-M-18 114160-BZD27C56P-M-18 BZD27C56P-M-18
Product Name 56V 800MW Zener Diode Diodes - Zener - Single - BZD27C56P-M-18 Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-219AB (SMF) DO-219AB (SMF)
RoHS Compliant RoHS
ZZT 60 ohms 60 ohms 60 ohms
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B24J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 7513702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4488US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details