Vishay Intertechnology, Inc. 56V 0.8W Zener Diode BZD27C56P-E3-08

Description
Zener Diode, 56V V(Z), 7.14%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C56P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C56P-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 56V V(Z), 7.14%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C56P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C56P-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
56V 0.8W Zener Diode - 287-BZD27C56P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56V 0.8W Zener Diode
287-BZD27C56P-E3-08
56V 0.8W Zener Diode 287-BZD27C56P-E3-08
Zener Diode, 56V V(Z), 7.14%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C56P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C56P-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 56V V(Z), 7.14%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C56P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C56P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZD27C56P-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C56P-E3-08CT-ND
Single Zener Diodes 112-BZD27C56P-E3-08CT-ND
Zener Diode 56V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 56V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C56P-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C56P-E3-08DKR-ND
Single Zener Diodes 112-BZD27C56P-E3-08DKR-ND
Zener Diode 56V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 56V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C56P-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C56P-E3-08TR-ND
Single Zener Diodes 112-BZD27C56P-E3-08TR-ND
Zener Diode 56V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 56V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Diodes - Zener - Single - BZD27C56P-E3-08 - 1025802-BZD27C56P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C56P-E3-08
1025802-BZD27C56P-E3-08
Diodes - Zener - Single - BZD27C56P-E3-08 1025802-BZD27C56P-E3-08
Manufacturer: Vishay Win Source Part Number: 1025802-BZD27C56P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 43V Voltage - Zener (Nom) (Vz): 56V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025802-BZD27C56P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 43V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27C56P-E3-08
Zener Diodes BZD27C56P-E3-08
Zener Diodes 56 Volt 0.8 Watt 5%

Zener Diodes 56 Volt 0.8 Watt 5%

Buy Now Datasheet
Zener Diode, 2.3W, 56V, Do-219Ab, Full Reel; Zener Voltage Nom Vishay - 20H3636 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 56V, Do-219Ab, Full Reel; Zener Voltage Nom Vishay
20H3636
Zener Diode, 2.3W, 56V, Do-219Ab, Full Reel; Zener Voltage Nom Vishay 20H3636
ZENER DIODE, 2.3W, 56V, DO-219AB, FULL REEL; Zener Voltage Nom:56V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 2.3W, 56V, DO-219AB, FULL REEL; Zener Voltage Nom:56V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZD27C56P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C56P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C56P-E3-08
DIODE ZENER 56V 800MW DO219AB

DIODE ZENER 56V 800MW DO219AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZD27C56P-E3-08 112-BZD27C56P-E3-08CT-ND 1025802-BZD27C56P-E3-08 BZD27C56P-E3-08 20H3636 BZD27C56P-E3-08
Product Name 56V 0.8W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZD27C56P-E3-08 Zener Diodes Zener Diode, 2.3W, 56V, Do-219Ab, Full Reel; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-219AB (SMF) DO-219AB-2 DO-219AB DO-219AB (SMF)
RoHS Compliant RoHS RoHS
VZ 56 volts 56 volts 56 volts
ZZT 60 ohms 60 ohms 60 ohms
PD 800 milliwatts 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data