Vishay Precision Group Diodes - Zener - Single - BZD27C4V7P-GS08 BZD27C4V7P-GS08

Description
Manufacturer: Vishay Win Source Part Number: 039775-BZD27C4V7P-GS 08 Packaging: Tape and Reel Operating Temp Range: -55C to 150C Mounting: Surface Mount Pin Count: 2 Operating Temperature Classification: Military Rad Hardened: No Package Type: DO-219AB Configuration: Single Rev Curr: 0.01 mA Power Dissipation: 800mW Knee Impedance: 7Ohm Voltage Tolerance: 6% Zener Test Current: 100mA Zener Voltage: 4.7V Family Name: BZD27C4V7P Alternative Parts (Cross-Reference): GZF4V7C; GZF4V7C/G1; GZF4V7C/G2; GZF4V7C/D4; Introduction Date: July 15, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 039775-BZD27C4V7P-GS 08 Packaging: Tape and Reel Operating Temp Range: -55C to 150C Mounting: Surface Mount Pin Count: 2 Operating Temperature Classification: Military Rad Hardened: No Package Type: DO-219AB Configuration: Single Rev Curr: 0.01 mA Power Dissipation: 800mW Knee Impedance: 7Ohm Voltage Tolerance: 6% Zener Test Current: 100mA Zener Voltage: 4.7V Family Name: BZD27C4V7P Alternative Parts (Cross-Reference): GZF4V7C; GZF4V7C/G1; GZF4V7C/G2; GZF4V7C/D4; Introduction Date: July 15, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZD27C4V7P-GS08 - 039775-BZD27C4V7P-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C4V7P-GS08
039775-BZD27C4V7P-GS08
Diodes - Zener - Single - BZD27C4V7P-GS08 039775-BZD27C4V7P-GS08
Manufacturer: Vishay Win Source Part Number: 039775-BZD27C4V7P-GS 08 Packaging: Tape and Reel Operating Temp Range: -55C to 150C Mounting: Surface Mount Pin Count: 2 Operating Temperature Classification: Military Rad Hardened: No Package Type: DO-219AB Configuration: Single Rev Curr: 0.01 mA Power Dissipation: 800mW Knee Impedance: 7Ohm Voltage Tolerance: 6% Zener Test Current: 100mA Zener Voltage: 4.7V Family Name: BZD27C4V7P Alternative Parts (Cross-Reference): GZF4V7C; GZF4V7C/G1; GZF4V7C/G2; GZF4V7C/D4; Introduction Date: July 15, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 039775-BZD27C4V7P-GS08
Packaging: Tape and Reel
Operating Temp Range: -55C to 150C
Mounting: Surface Mount
Pin Count: 2
Operating Temperature Classification: Military
Rad Hardened: No
Package Type: DO-219AB
Configuration: Single
Rev Curr: 0.01 mA
Power Dissipation: 800mW
Knee Impedance: 7Ohm
Voltage Tolerance: 6%
Zener Test Current: 100mA
Zener Voltage: 4.7V
Family Name: BZD27C4V7P
Alternative Parts (Cross-Reference): GZF4V7C; GZF4V7C/G1; GZF4V7C/G2; GZF4V7C/D4;
Introduction Date: July 15, 2003
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
4.7V 800mW Zener Diode
287-BZD27C4V7P-GS08
4.7V 800mW Zener Diode 287-BZD27C4V7P-GS08
Diode Zener Single 4.7V 6% 800mW 2-Pin DO-219AB T/R Product overview: BZD27C4V7P-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 800mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 800mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C4V7P-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 4.7V 6% 800mW 2-Pin DO-219AB T/R Product overview: BZD27C4V7P-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 800mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 800mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C4V7P-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Zener Single 4.7V 6% 800mW 2-Pin DO-219AB T/R - 866-BZD27C4V7P-GS08 - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 4.7V 6% 800mW 2-Pin DO-219AB T/R
866-BZD27C4V7P-GS08
Diode Zener Single 4.7V 6% 800mW 2-Pin DO-219AB T/R 866-BZD27C4V7P-GS08
Diode Zener Single 4.7V 6% 800mW 2-Pin DO-219AB T/R

Diode Zener Single 4.7V 6% 800mW 2-Pin DO-219AB T/R

Supplier's Site
Zener Diode, 4.7V, 0.8W, Smd; Zener Voltage Nom Vishay - 73AC9761 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 4.7V, 0.8W, Smd; Zener Voltage Nom Vishay
73AC9761
Zener Diode, 4.7V, 0.8W, Smd; Zener Voltage Nom Vishay 73AC9761
ZENER DIODE, 4.7V, 0.8W, SMD; Zener Voltage Nom:4.7V; Power Dissipation:800mW; Diode Case Style:SMD; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD27 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 4.7V, 0.8W, SMD; Zener Voltage Nom:4.7V; Power Dissipation:800mW; Diode Case Style:SMD; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD27 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 039775-BZD27C4V7P-GS08 287-BZD27C4V7P-GS08 866-BZD27C4V7P-GS08 73AC9761
Product Name Diodes - Zener - Single - BZD27C4V7P-GS08 4.7V 800mW Zener Diode Diode Zener Single 4.7V 6% 800mW 2-Pin DO-219AB T/R Zener Diode, 4.7V, 0.8W, Smd; Zener Voltage Nom Vishay
Pin Count 2 2
VZ 4.7 volts 4.7 volts
PD 800 milliwatts 800 milliwatts 800 milliwatts
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data