Vishay Precision Group Diodes - Zener - Single - BZD27C4V7P-E3-08 BZD27C4V7P-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 1025798-BZD27C4V7P-E 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Alternative Parts (Cross-Reference): BZD27-C4V7P; BZD27C4V7P-GS18; BZD27C4V7P-HE3-08; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1025798-BZD27C4V7P-E 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Alternative Parts (Cross-Reference): BZD27-C4V7P; BZD27C4V7P-GS18; BZD27C4V7P-HE3-08; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZD27C4V7P-E3-08 - 1025798-BZD27C4V7P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C4V7P-E3-08
1025798-BZD27C4V7P-E3-08
Diodes - Zener - Single - BZD27C4V7P-E3-08 1025798-BZD27C4V7P-E3-08
Manufacturer: Vishay Win Source Part Number: 1025798-BZD27C4V7P-E 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Alternative Parts (Cross-Reference): BZD27-C4V7P; BZD27C4V7P-GS18; BZD27C4V7P-HE3-08; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1025798-BZD27C4V7P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Alternative Parts (Cross-Reference): BZD27-C4V7P; BZD27C4V7P-GS18; BZD27C4V7P-HE3-08;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
4.7V 0.8W Zener Diode - 287-BZD27C4V7P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 0.8W Zener Diode
287-BZD27C4V7P-E3-08
4.7V 0.8W Zener Diode 287-BZD27C4V7P-E3-08
Zener Diode, 4.7V V(Z), 6.38%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C4V7P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C4V7P-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 4.7V V(Z), 6.38%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C4V7P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C4V7P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZD27C4V7P-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C4V7P-E3-08DKR-ND
Single Zener Diodes 112-BZD27C4V7P-E3-08DKR-ND
Zener Diode 4.7V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 4.7V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C4V7P-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C4V7P-E3-08CT-ND
Single Zener Diodes 112-BZD27C4V7P-E3-08CT-ND
Zener Diode 4.7V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 4.7V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C4V7P-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C4V7P-E3-08TR-ND
Single Zener Diodes 112-BZD27C4V7P-E3-08TR-ND
Zener Diode 4.7V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 4.7V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Zener Diode, 2.3W, 4.7V, Do-219Ab; Zener Voltage Nom Vishay - 20H3624 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 4.7V, Do-219Ab; Zener Voltage Nom Vishay
20H3624
Zener Diode, 2.3W, 4.7V, Do-219Ab; Zener Voltage Nom Vishay 20H3624
ZENER DIODE, 2.3W, 4.7V, DO-219AB; Zener Voltage Nom:4.7V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series RoHS Compliant: Yes

ZENER DIODE, 2.3W, 4.7V, DO-219AB; Zener Voltage Nom:4.7V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZD27C4V7P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C4V7P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C4V7P-E3-08
DIODE ZENER 4.7V 800MW DO219AB

DIODE ZENER 4.7V 800MW DO219AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1025798-BZD27C4V7P-E3-08 287-BZD27C4V7P-E3-08 112-BZD27C4V7P-E3-08DKR-ND 20H3624 BZD27C4V7P-E3-08
Product Name Diodes - Zener - Single - BZD27C4V7P-E3-08 4.7V 0.8W Zener Diode Single Zener Diodes Zener Diode, 2.3W, 4.7V, Do-219Ab; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-219AB (SMF) Tape and Reel DO-219AB DO-219AB (SMF)
VZ 4.7 volts 4.7 volts 4.7 volts
ZZT 7 ohms 7 ohms 7 ohms
PD 800 milliwatts 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data