Vishay Intertechnology, Inc. Single Zener Diodes BZD27C3V6P-M3-08

Description
DIODE ZENER 3.6V 800MW DO219AB
Request a Quote Datasheet
Description
DIODE ZENER 3.6V 800MW DO219AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZD27C3V6P-M3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C3V6P-M3-08CT-ND
Single Zener Diodes 112-BZD27C3V6P-M3-08CT-ND
DIODE ZENER 3.6V 800MW DO219AB

DIODE ZENER 3.6V 800MW DO219AB

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C3V6P-M3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C3V6P-M3-08DKR-ND
Single Zener Diodes 112-BZD27C3V6P-M3-08DKR-ND
DIODE ZENER 3.6V 800MW DO219AB

DIODE ZENER 3.6V 800MW DO219AB

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C3V6P-M3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C3V6P-M3-08TR-ND
Single Zener Diodes 112-BZD27C3V6P-M3-08TR-ND
Zener Diode 3.6V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 3.6V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Diodes - Zener - Single - BZD27C3V6P-M3-08 - 865130-BZD27C3V6P-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C3V6P-M3-08
865130-BZD27C3V6P-M3-08
Diodes - Zener - Single - BZD27C3V6P-M3-08 865130-BZD27C3V6P-M3-08
Manufacturer: Vishay Win Source Part Number: 865130-BZD27C3V6P-M3 -08 Series: Automotive, AEC-Q101, BZD27C-M Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 3.6 V 800 mW - Surface Mount DO-219AB (SMF) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: BZD27C3V6 Categories: Discrete Semiconductor Products Case / Package: DO-219AB (SMF) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 30000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 865130-BZD27C3V6P-M3-08
Series: Automotive, AEC-Q101, BZD27C-M
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 3.6 V 800 mW - Surface Mount DO-219AB (SMF)
Package: DO-219AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZD27C3V6
Categories: Discrete Semiconductor Products
Case / Package: DO-219AB (SMF)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 30000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
3.6V 2.3W Zener Diode - 287-BZD27C3V6P-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 2.3W Zener Diode
287-BZD27C3V6P-M3-08
3.6V 2.3W Zener Diode 287-BZD27C3V6P-M3-08
Zener Diode, 3.6V V(Z), 5%, 2.3W, Product overview: BZD27C3V6P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 2.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 2.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C3V6P-M3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 3.6V V(Z), 5%, 2.3W, Product overview: BZD27C3V6P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 2.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 2.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C3V6P-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27C3V6P-M3-08
Zener Diodes BZD27C3V6P-M3-08
Zener Diodes ZENER DIODE SMF DO219-M3

Zener Diodes ZENER DIODE SMF DO219-M3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C3V6P-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C3V6P-M3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C3V6P-M3-08
DIODE ZENER 3.6V 800MW DO219AB

DIODE ZENER 3.6V 800MW DO219AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZD27C3V6P-M3-08CT-ND 865130-BZD27C3V6P-M3-08 287-BZD27C3V6P-M3-08 BZD27C3V6P-M3-08 BZD27C3V6P-M3-08
Product Name Single Zener Diodes Diodes - Zener - Single - BZD27C3V6P-M3-08 3.6V 2.3W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package DO-219AB (SMF) Tape and Reel DO-219AB-2 DO-219AB (SMF)
RoHS Compliant RoHS
VZ 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data