Zener Diode 39V 800mW Surface Mount DO-219AB (SMF)
Zener Diode, 39V V(Z), 5.13%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C39P-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C39P-E3-18 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 709814-BZD27C39P-E3-
Packaging: Tape and Reel
Mounting Style: SMD
Voltage - Zener (Nom) (Vz): 39V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-219AB
Impedance (Maximum) (Zzt): 40 Ohms
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50,000
MSL Level: 1 (Unlimited)
Maximum Power: 800mW
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 1μA at 30V
DIODE ZENER 39V 800MW DO219AB
Zener Diodes 39 Volt 0.8 Watt 5%
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZD27C39P-E3-18-ND | 287-BZD27C39P-E3-18 | 709814-BZD27C39P-E3-18 | BZD27C39P-E3-18 | BZD27C39P-E3-18 |
| Product Name | Single Zener Diodes | 39V 0.8W Zener Diode | Diodes - Zener - Single - BZD27C39P-E3-18 | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Package | Tape and Reel | DO-219AB (SMF) | DO-219AB-2 | ||
| RoHS Compliant | RoHS | ||||
| VZ | 39 volts | 39 volts | 39 volts |