Vishay Intertechnology, Inc. 33V 0.8W Zener Diode BZD27C33P-HE3-18

Description
Zener Diode, 33V V(Z), 6.06%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C33P-HE3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C33P-HE3-1 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 33V V(Z), 6.06%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C33P-HE3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C33P-HE3-1 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33V 0.8W Zener Diode - 2086-BZD27C33P-HE3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 0.8W Zener Diode
2086-BZD27C33P-HE3-18
33V 0.8W Zener Diode 2086-BZD27C33P-HE3-18
Zener Diode, 33V V(Z), 6.06%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C33P-HE3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C33P-HE3-1 8 can be used for catalog matching and distributor lookup.

Zener Diode, 33V V(Z), 6.06%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C33P-HE3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C33P-HE3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZD27C33P-HE3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C33P-HE3-18GITR-ND
Single Zener Diodes BZD27C33P-HE3-18GITR-ND
Zener Diode 33V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 33V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Diodes - Zener - Single - BZD27C33P-HE3-18 - 865129-BZD27C33P-HE3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C33P-HE3-18
865129-BZD27C33P-HE3-18
Diodes - Zener - Single - BZD27C33P-HE3-18 865129-BZD27C33P-HE3-18
Manufacturer: Vishay Win Source Part Number: 865129-BZD27C33P-HE3 -18 Series: Automotive, AEC-Q101, BZD27C Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 33 V 800 mW - Surface Mount DO-219AB (SMF) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: BZD27C33 Categories: Discrete Semiconductor Products Case / Package: DO-219AB (SMF) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZD27C33P-HE3-18-ND, BZD27C33P-HE3-18GICT , BZD27C33P-HE3-18GITR , BZD27C33P-HE3-18GIDK R

Manufacturer: Vishay
Win Source Part Number: 865129-BZD27C33P-HE3-18
Series: Automotive, AEC-Q101, BZD27C
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 33 V 800 mW - Surface Mount DO-219AB (SMF)
Package: DO-219AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZD27C33
Categories: Discrete Semiconductor Products
Case / Package: DO-219AB (SMF)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZD27C33P-HE3-18-ND, BZD27C33P-HE3-18GICT, BZD27C33P-HE3-18GITR, BZD27C33P-HE3-18GIDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27C33P-HE3-18
Zener Diodes BZD27C33P-HE3-18
Zener Diodes ZENER DIODE SMF DO219-HE3

Zener Diodes ZENER DIODE SMF DO219-HE3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C33P-HE3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C33P-HE3-18
Discrete Semiconductor Products - Diodes - Zener BZD27C33P-HE3-18
DIODE ZENER 33V 800MW DO219AB

DIODE ZENER 33V 800MW DO219AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-BZD27C33P-HE3-18 BZD27C33P-HE3-18GITR-ND 865129-BZD27C33P-HE3-18 BZD27C33P-HE3-18 BZD27C33P-HE3-18
Product Name 33V 0.8W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZD27C33P-HE3-18 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-219AB (SMF) DO-219AB-2 DO-219AB (SMF)
RoHS Compliant RoHS
VZ 33 volts 33 volts
ZZT 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data