Diode Zener Single 33V 6% 800mW 2-Pin DO-219AB T/R Product overview: BZD27C33P-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 800mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 800mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C33P-GS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238542-BZD27C33P-GS0
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZD27C33P
Alternative Parts (Cross-Reference): GZF33C-GS18; GZF33C; GZF33C-GS08; GZF33C/D3;
Introduction Date: July 15, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 287-BZD27C33P-GS08 | 238542-BZD27C33P-GS08 |
| Product Name | 33V 800mW Zener Diode | Discrete Semiconductor Products |
| PD | 0.8000 milliwatts |