Zener Diode, 30V V(Z), 6.67%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C30P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C30P-HE3-0
Manufacturer: Vishay
Win Source Part Number: 1025781-BZD27C30P-HE
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 22V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 15 Ohm
Family Name: BZD27C30P
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Alternative Parts (Cross-Reference): MMSZ5256-TP; BZT52C30; DDZ9713Q-7; BZT52C30;
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Zener Diode 30V 800mW Surface Mount DO-219AB (SMF)
Zener Diode 30V 800mW Surface Mount DO-219AB (SMF)
Zener Diode 30V 800mW Surface Mount DO-219AB (SMF)
DIODE ZENER 30V 800MW DO219AB
Zener Diodes ZENER DIODE SMF DO219-HE3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 2086-BZD27C30P-HE3-08 | 1025781-BZD27C30P-HE3-08 | BZD27C30P-HE3-08GICT-ND | BZD27C30P-HE3-08 | BZD27C30P-HE3-08 |
| Product Name | 30V 0.8W Zener Diode | Diodes - Zener - Single - BZD27C30P-HE3-08 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | DO-219AB (SMF) | DO-219AB (SMF) | DO-219AB-2 | |
| RoHS Compliant | RoHS | ||||
| VZ | 30 volts | 30 volts | 30 volts | ||
| ZZT | 15 ohms | 15 ohms | 15 ohms |