Vishay Intertechnology, Inc. Automotive 27V 15Ohm 2300mW Zener Diode BZD27C27PG1

Description
Zener Diode Single 27V 7% 15Ohm 2300mW Automotive 2-Pin SMF T/R Product overview: BZD27C27PG1 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 27V, 15Ohm, 2300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 27V, 15Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZD27C27PG1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diode Single 27V 7% 15Ohm 2300mW Automotive 2-Pin SMF T/R Product overview: BZD27C27PG1 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 27V, 15Ohm, 2300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 27V, 15Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZD27C27PG1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 27V 15Ohm 2300mW Zener Diode - 295-BZD27C27PG1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 27V 15Ohm 2300mW Zener Diode
295-BZD27C27PG1
Automotive 27V 15Ohm 2300mW Zener Diode 295-BZD27C27PG1
Zener Diode Single 27V 7% 15Ohm 2300mW Automotive 2-Pin SMF T/R Product overview: BZD27C27PG1 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 27V, 15Ohm, 2300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 27V, 15Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZD27C27PG1 can be used for catalog matching and distributor lookup.

Zener Diode Single 27V 7% 15Ohm 2300mW Automotive 2-Pin SMF T/R Product overview: BZD27C27PG1 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 27V, 15Ohm, 2300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 27V, 15Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZD27C27PG1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238538-BZD27C27PG1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238538-BZD27C27PG1
Discrete Semiconductor Products 238538-BZD27C27PG1
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238538-BZD27C27PG1 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZD27C27P Alternative Parts (Cross-Reference): GZF27C-GS18; GZF27C/G1; GZF27C/D3; GZF27C/G2; Introduction Date: July 15, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238538-BZD27C27PG1
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZD27C27P
Alternative Parts (Cross-Reference): GZF27C-GS18; GZF27C/G1; GZF27C/D3; GZF27C/G2;
Introduction Date: July 15, 2003
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZD27C27PG1 238538-BZD27C27PG1
Product Name Automotive 27V 15Ohm 2300mW Zener Diode Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4746A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1220009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details