Vishay Intertechnology, Inc. 27V 800MW Zener Diode BZD27C27P-M-18

Description
DIODE ZENER 27V 800MW DO219AB Product overview: BZD27C27P-M-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 800MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 800MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C27P-M-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 27V 800MW DO219AB Product overview: BZD27C27P-M-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 800MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 800MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C27P-M-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27V 800MW Zener Diode - 287-BZD27C27P-M-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 800MW Zener Diode
287-BZD27C27P-M-18
27V 800MW Zener Diode 287-BZD27C27P-M-18
DIODE ZENER 27V 800MW DO219AB Product overview: BZD27C27P-M-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 800MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 800MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C27P-M-18 can be used for catalog matching and distributor lookup.

DIODE ZENER 27V 800MW DO219AB Product overview: BZD27C27P-M-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 800MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 800MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C27P-M-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZD27C27P-M-18 - 097150-BZD27C27P-M-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C27P-M-18
097150-BZD27C27P-M-18
Diodes - Zener - Single - BZD27C27P-M-18 097150-BZD27C27P-M-18
Manufacturer: Vishay Win Source Part Number: 097150-BZD27C27P-M-1 8 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 20V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 097150-BZD27C27P-M-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 20V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C27P-M-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C27P-M-18
Discrete Semiconductor Products - Diodes - Zener BZD27C27P-M-18
DIODE ZENER 27V 800MW DO219AB

DIODE ZENER 27V 800MW DO219AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZD27C27P-M-18 097150-BZD27C27P-M-18 BZD27C27P-M-18
Product Name 27V 800MW Zener Diode Diodes - Zener - Single - BZD27C27P-M-18 Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-219AB (SMF) DO-219AB (SMF)
RoHS Compliant RoHS
ZZT 15 ohms 15 ohms 15 ohms
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 2466689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123F
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4731A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details