Zener Diode, 27V V(Z), 7.04%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C27P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C27P-HE3-0
Manufacturer: Vishay
Win Source Part Number: 913858-BZD27C27P-HE3
Series: Automotive, AEC-Q101, BZD27C
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 27 V 800 mW - Surface Mount DO-219AB (SMF)
Package: DO-219AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZD27C27
Categories: Discrete Semiconductor Products
Case / Package: DO-219AB (SMF)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZD27C27P-HE3-08GIDK
Zener Diode 27V 800mW Surface Mount DO-219AB (SMF)
Zener Diode 27V 800mW Surface Mount DO-219AB (SMF)
Zener Diode 27V 800mW Surface Mount DO-219AB (SMF)
Zener Diodes ZENER DIODE SMF DO219-HE3
DIODE ZENER 27V 800MW DO219AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 2086-BZD27C27P-HE3-08 | 913858-BZD27C27P-HE3-08 | BZD27C27P-HE3-08GICT-ND | BZD27C27P-HE3-08 | BZD27C27P-HE3-08 |
| Product Name | 27V 0.8W Zener Diode | Diodes - Zener - Single - BZD27C27P-HE3-08 | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | DO-219AB (SMF) | DO-219AB-2 | DO-219AB (SMF) | |
| RoHS Compliant | RoHS | ||||
| VZ | 27 volts | 27 volts | |||
| ZZT | 15 ohms | 15 ohms |