Vishay Intertechnology, Inc. Discrete Semiconductor Products BZD27C27P-GS08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238539-BZD27C27P-GS0 8 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZD27C27P Alternative Parts (Cross-Reference): GZF27C-GS18; GZF27C/G1; GZF27C/D3; GZF27C/G2; Introduction Date: July 15, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238539-BZD27C27P-GS0 8 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZD27C27P Alternative Parts (Cross-Reference): GZF27C-GS18; GZF27C/G1; GZF27C/D3; GZF27C/G2; Introduction Date: July 15, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 238539-BZD27C27P-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238539-BZD27C27P-GS08
Discrete Semiconductor Products 238539-BZD27C27P-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238539-BZD27C27P-GS0 8 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZD27C27P Alternative Parts (Cross-Reference): GZF27C-GS18; GZF27C/G1; GZF27C/D3; GZF27C/G2; Introduction Date: July 15, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238539-BZD27C27P-GS08
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZD27C27P
Alternative Parts (Cross-Reference): GZF27C-GS18; GZF27C/G1; GZF27C/D3; GZF27C/G2;
Introduction Date: July 15, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
27V 800mW Zener Diode
287-BZD27C27P-GS08
27V 800mW Zener Diode 287-BZD27C27P-GS08
Diode Zener Single 27V 7% 800mW 2-Pin DO-219AB T/R Product overview: BZD27C27P-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 800mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 800mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C27P-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 27V 7% 800mW 2-Pin DO-219AB T/R Product overview: BZD27C27P-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 800mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 800mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C27P-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 238539-BZD27C27P-GS08 287-BZD27C27P-GS08
Product Name Discrete Semiconductor Products 27V 800mW Zener Diode
Package Tape and Reel
RoHS Compliant RoHS
VZ 27 volts
Unlock Full Specs
to access all available technical data