Manufacturer: Vishay
Win Source Part Number: 102566-BZD27C22P-M-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 16V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
DIODE ZENER 22V 800MW DO219AB Product overview: BZD27C22P-M-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 800MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 800MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C22P-M-18 can be used for catalog matching and distributor lookup.
DIODE ZENER 22V 800MW DO219AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 102566-BZD27C22P-M-18 | 287-BZD27C22P-M-18 | BZD27C22P-M-18 |
| Product Name | Diodes - Zener - Single - BZD27C22P-M-18 | 22V 800MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | |
| Package | DO-219AB (SMF) | Tape & Reel (TR) | DO-219AB (SMF) |
| VZ | 22 volts | 22 volts | |
| ZZT | 15 ohms | 15 ohms | 15 ohms |